TVS DIODE 6.5VWM 11.2VC D-FLAT Product overview: P4SMAJ6.5ADF-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMAJ6.5ADF-13 can be used for catalog matching and distributor lookup.
11.2V Clamp 35.7A Ipp Tvs Diode Surface Mount D-Flat
TVS DIODE 6.5VWM 11.2VC D-FLAT
TVS DIODE 6.5VWM 11.2VC D-FLAT
Manufacturer: Diodes Incorporated
Win Source Part Number: 1085697-P4SMAJ6.5ADF
Categories: Circuit Protection
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
TVS DIODE 6.5VWM 11.2VC D-FLAT
TVS DIODE 6.5VWM 11.2VC D-FLAT
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-P4SMAJ6.5ADF-13 | 31-P4SMAJ6.5ADF-13TR-ND | 1085697-P4SMAJ6.5ADF-13 | P4SMAJ6.5ADF-13 | P4SMAJ6.5ADF-13 |
| Product Name | TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - P4SMAJ6.5ADF-13 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | ||||
| Package | Tape & Reel (TR) | 2-SMD, Flat Leads | D-Flat | 2-SMD, Flat Lead | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |