10.3V Clamp 35.9A Ipp Tvs Diode Surface Mount SOD-123FL
10.3V Clamp 35.9A Ipp Tvs Diode Surface Mount SOD-123FL
10.3V Clamp 35.9A Ipp Tvs Diode Surface Mount SOD-123FL
6.0V,400WPACKAGE SOD-123FL TRANS
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1655-P4SMF6.0ADKR-ND | P4SMF6.0A |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SOD-123; SOD-123F | SOD-123; SOD-123FL |
| Peak Pulse Power | 400 watts | 400 watts |
| VC | 10.3 volts | 10.3 volts |