35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount SOD-123FL
35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount SOD-123FL
35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount SOD-123FL
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1655-P4SMF22CACT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-123; SOD-123F |
| Peak Pulse Power | 400 watts |
| VC | 35.5 volts |