DIODES Incorporated TVS - TVS - Diodes - P4SMAJ24ADF-13 P4SMAJ24ADF-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1085691-P4SMAJ24ADF- 13 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Flat STAND-OFF Voltage (Vwm): 24V Minimum Breakdown Voltage: 26.7V Max Clamping Voltage: 38.9V Peak Pulse Current(Ippm): 10.3A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1085691-P4SMAJ24ADF- 13 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Flat STAND-OFF Voltage (Vwm): 24V Minimum Breakdown Voltage: 26.7V Max Clamping Voltage: 38.9V Peak Pulse Current(Ippm): 10.3A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - P4SMAJ24ADF-13 - 1085691-P4SMAJ24ADF-13 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P4SMAJ24ADF-13
1085691-P4SMAJ24ADF-13
TVS - TVS - Diodes - P4SMAJ24ADF-13 1085691-P4SMAJ24ADF-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1085691-P4SMAJ24ADF- 13 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Flat STAND-OFF Voltage (Vwm): 24V Minimum Breakdown Voltage: 26.7V Max Clamping Voltage: 38.9V Peak Pulse Current(Ippm): 10.3A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1085691-P4SMAJ24ADF-13
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Flat
STAND-OFF Voltage (Vwm): 24V
Minimum Breakdown Voltage: 26.7V
Max Clamping Voltage: 38.9V
Peak Pulse Current(Ippm): 10.3A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - P4SMAJ24ADF-13DICT-ND - DigiKey
Thief River Falls, MN, United States
38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount D-Flat

38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount D-Flat

Buy Now Datasheet
TVS Diodes - P4SMAJ24ADF-13DITR-ND - DigiKey
Thief River Falls, MN, United States
38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount D-Flat

38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount D-Flat

Buy Now Datasheet
TVS Diodes - P4SMAJ24ADF-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount D-Flat

38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount D-Flat

Buy Now Datasheet
TVS Protection Diode - 144-P4SMAJ24ADF-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-P4SMAJ24ADF-13
TVS Protection Diode 144-P4SMAJ24ADF-13
TVS DIODE 24VWM 38.9VC D-FLAT Product overview: P4SMAJ24ADF-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMAJ24ADF-13 can be used for catalog matching and distributor lookup.

TVS DIODE 24VWM 38.9VC D-FLAT Product overview: P4SMAJ24ADF-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMAJ24ADF-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes P4SMAJ24ADF-13
TVS DIODE 24VWM 38.9VC D-FLAT

TVS DIODE 24VWM 38.9VC D-FLAT

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P4SMAJ24ADF-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P4SMAJ24ADF-13
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P4SMAJ24ADF-13
TVS DIODE 24VWM 38.9VC D-FLAT

TVS DIODE 24VWM 38.9VC D-FLAT

Supplier's Site
Tvs Diode, Unidir, 24V, 400W, D-Flat Rohs Compliant Diodes Inc. - 29AK4517 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 24V, 400W, D-Flat Rohs Compliant Diodes Inc.
29AK4517
Tvs Diode, Unidir, 24V, 400W, D-Flat Rohs Compliant Diodes Inc. 29AK4517
TVS DIODE, UNIDIR, 24V, 400W, D-FLAT ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 24V, 400W, D-FLAT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1085691-P4SMAJ24ADF-13 P4SMAJ24ADF-13DICT-ND 144-P4SMAJ24ADF-13 P4SMAJ24ADF-13 P4SMAJ24ADF-13 29AK4517
Product Name TVS - TVS - Diodes - P4SMAJ24ADF-13 TVS Diodes TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Unidir, 24V, 400W, D-Flat Rohs Compliant Diodes Inc.
Package D-Flat 2-SMD, Flat Leads Tape & Reel (TR) 2-SMD, Flat Lead D-Flat
VWM 24 volts
IPPM 10.3 amps
VC 38.9 volts 38.9 volts 38.9 volts 38.9 volts
VBR 26.7 volts 26.7 volts 26.7 volts 26.7 volts
Unlock Full Specs
to access all available technical data