TVS DIODE 33VWM 59VC DO214AC
TVSDIODE,SMA,33V,400
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4878-P4SMAJ33C-ND | P4SMAJ33C |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | SMA; SMA/DO-214AC |
| Peak Pulse Power | 400 watts | 400 watts |
| VC | 59 volts | 59 volts |