TVS DIODE 70VWM 113VC D-FLAT Product overview: P4SMAJ70ADF-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMAJ70ADF-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 791191-P4SMAJ70ADF-1
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 2-SMD, Flat Lead
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 70V
Current - Peak Pulse (10/1000μs): 3.5A
Power - Peak Pulse: 400W
Power Line Protection: No
Family Name: P4SMAJ70ADF
Categories: Circuit Protection
Minimum Breakdown Voltage: 77.8V
Manufacturer Package: D-Flat
Maximum Clamping Voltage: 113V
Introduction Date: July 21, 2016
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
113V Clamp 3.5A Ipp Tvs Diode Surface Mount D-Flat
113V Clamp 3.5A Ipp Tvs Diode Surface Mount D-Flat
113V Clamp 3.5A Ipp Tvs Diode Surface Mount D-Flat
TVS DIODE 70VWM 113VC D-FLAT
TVS DIODE 70VWM 113VC D-FLAT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-P4SMAJ70ADF-13 | 791191-P4SMAJ70ADF-13 | P4SMAJ70ADF-13DICT-ND | P4SMAJ70ADF-13 | P4SMAJ70ADF-13 |
| Product Name | TVS Protection Diode | TVS - TVS - Diodes - P4SMAJ70ADF-13 | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | ||
| RoHS Compliant | RoHS | ||||
| Package | Tape & Reel (TR) | 2-SMD, Flat Leads | 2-SMD, Flat Lead | D-Flat | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | 400 watts |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |