PANJIT SemiConductor 400W 28V TVS Protection Diode P4SMAJ28A_R1_00001

Description
Trans Voltage Suppressor Diode, 400W, 28V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AC, SMA, 2 PIN Product overview: P4SMAJ28A_R1_00001 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W, 28V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 400W, 28V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMAJ28A_R1_000 01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, 400W, 28V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AC, SMA, 2 PIN Product overview: P4SMAJ28A_R1_00001 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W, 28V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 400W, 28V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMAJ28A_R1_000 01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400W 28V TVS Protection Diode - 144-P4SMAJ28A_R1_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400W 28V TVS Protection Diode
144-P4SMAJ28A_R1_00001
400W 28V TVS Protection Diode 144-P4SMAJ28A_R1_00001
Trans Voltage Suppressor Diode, 400W, 28V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AC, SMA, 2 PIN Product overview: P4SMAJ28A_R1_00001 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W, 28V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 400W, 28V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMAJ28A_R1_000 01 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 400W, 28V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AC, SMA, 2 PIN Product overview: P4SMAJ28A_R1_00001 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W, 28V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 400W, 28V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMAJ28A_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1379416-P4SMAJ28A_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1379416-P4SMAJ28A_R1_00001
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1379416-P4SMAJ28A_R1_00001
Win Source Part Number: 1379416-P4SMAJ28A_R1 _00001 Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 43 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: Panjit International Inc. Series: P4SMAJ Package: Tape & Reel Product Status: Active Package / Case: DO-214AC, SMA Supplier Device Package: SMA (DO-214AC) Base Product Number: P4SMAJ28 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Reverse Standoff (Typ): 28V Voltage - Breakdown (Min): 31.1V Voltage - Clamping (Max) @ Ipp: 45.4V Current - Peak Pulse (10/1000µs): 8.8A Power - Peak Pulse: 400W Power Line Protection: No Unidirectional Channels: 1

Win Source Part Number: 1379416-P4SMAJ28A_R1_00001
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 43 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Panjit International Inc.
Series: P4SMAJ
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA (DO-214AC)
Base Product Number: P4SMAJ28
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Reverse Standoff (Typ): 28V
Voltage - Breakdown (Min): 31.1V
Voltage - Clamping (Max) @ Ipp: 45.4V
Current - Peak Pulse (10/1000µs): 8.8A
Power - Peak Pulse: 400W
Power Line Protection: No
Unidirectional Channels: 1

Buy Now Datasheet
TVS Diodes - 3757-P4SMAJ28A_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
45.4V Clamp 8.8A Ipp Tvs Diode Surface Mount SMA (DO-214AC)

45.4V Clamp 8.8A Ipp Tvs Diode Surface Mount SMA (DO-214AC)

Buy Now Datasheet
TVS Diodes - 3757-P4SMAJ28A_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
45.4V Clamp 8.8A Ipp Tvs Diode Surface Mount SMA (DO-214AC)

45.4V Clamp 8.8A Ipp Tvs Diode Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P4SMAJ28A_R1_00001 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P4SMAJ28A_R1_00001
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P4SMAJ28A_R1_00001
SMA, TVS

SMA, TVS

Supplier's Site
SMA, TVS

SMA, TVS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-P4SMAJ28A_R1_00001 1379416-P4SMAJ28A_R1_00001 3757-P4SMAJ28A_R1_00001TR-ND P4SMAJ28A_R1_00001 P4SMAJ28A_R1_00001
Product Name 400W 28V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package SMA DO-214AC, SMA SMA; DO-214AC, SMA SMA; SMA (DO-214AC) SMA; DO-214AC, SMA
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts 400 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data