DIODES Incorporated TVS - TVS - Diodes - P4SMAJ33ADF-13 P4SMAJ33ADF-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1085694-P4SMAJ33ADF- 13 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Flat STAND-OFF Voltage (Vwm): 33V Minimum Breakdown Voltage: 36.7V Max Clamping Voltage: 53.3V Peak Pulse Current(Ippm): 7.5A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1085694-P4SMAJ33ADF- 13 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Flat STAND-OFF Voltage (Vwm): 33V Minimum Breakdown Voltage: 36.7V Max Clamping Voltage: 53.3V Peak Pulse Current(Ippm): 7.5A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - P4SMAJ33ADF-13 - 1085694-P4SMAJ33ADF-13 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P4SMAJ33ADF-13
1085694-P4SMAJ33ADF-13
TVS - TVS - Diodes - P4SMAJ33ADF-13 1085694-P4SMAJ33ADF-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1085694-P4SMAJ33ADF- 13 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Flat STAND-OFF Voltage (Vwm): 33V Minimum Breakdown Voltage: 36.7V Max Clamping Voltage: 53.3V Peak Pulse Current(Ippm): 7.5A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1085694-P4SMAJ33ADF-13
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Flat
STAND-OFF Voltage (Vwm): 33V
Minimum Breakdown Voltage: 36.7V
Max Clamping Voltage: 53.3V
Peak Pulse Current(Ippm): 7.5A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Protection Diode - 144-P4SMAJ33ADF-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-P4SMAJ33ADF-13
TVS Protection Diode 144-P4SMAJ33ADF-13
TVS DIODE 33VWM 53.3VC D-FLAT Product overview: P4SMAJ33ADF-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMAJ33ADF-13 can be used for catalog matching and distributor lookup.

TVS DIODE 33VWM 53.3VC D-FLAT Product overview: P4SMAJ33ADF-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMAJ33ADF-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - P4SMAJ33ADF-13DICT-ND - DigiKey
Thief River Falls, MN, United States
53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount D-Flat

53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount D-Flat

Buy Now Datasheet
TVS Diodes - P4SMAJ33ADF-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount D-Flat

53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount D-Flat

Buy Now Datasheet
TVS Diodes - P4SMAJ33ADF-13DITR-ND - DigiKey
Thief River Falls, MN, United States
53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount D-Flat

53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount D-Flat

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P4SMAJ33ADF-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P4SMAJ33ADF-13
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P4SMAJ33ADF-13
TVS DIODE 33VWM 53.3VC D-FLAT

TVS DIODE 33VWM 53.3VC D-FLAT

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1085694-P4SMAJ33ADF-13 144-P4SMAJ33ADF-13 P4SMAJ33ADF-13DICT-ND P4SMAJ33ADF-13
Product Name TVS - TVS - Diodes - P4SMAJ33ADF-13 TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package D-Flat Tape & Reel (TR) 2-SMD, Flat Leads D-Flat
VWM 33 volts
IPPM 7.5 amps
VC 53.3 volts 53.3 volts 53.3 volts
VBR 36.7 volts 36.7 volts 36.7 volts
Unlock Full Specs
to access all available technical data