DIODES Incorporated TVS - TVS - Diodes - P4SMAJ16ADF-13 P4SMAJ16ADF-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1085686-P4SMAJ16ADF- 13 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Flat STAND-OFF Voltage (Vwm): 16V Minimum Breakdown Voltage: 17.8V Max Clamping Voltage: 26V Peak Pulse Current(Ippm): 15.3A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1085686-P4SMAJ16ADF- 13 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Flat STAND-OFF Voltage (Vwm): 16V Minimum Breakdown Voltage: 17.8V Max Clamping Voltage: 26V Peak Pulse Current(Ippm): 15.3A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - P4SMAJ16ADF-13 - 1085686-P4SMAJ16ADF-13 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P4SMAJ16ADF-13
1085686-P4SMAJ16ADF-13
TVS - TVS - Diodes - P4SMAJ16ADF-13 1085686-P4SMAJ16ADF-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1085686-P4SMAJ16ADF- 13 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Flat STAND-OFF Voltage (Vwm): 16V Minimum Breakdown Voltage: 17.8V Max Clamping Voltage: 26V Peak Pulse Current(Ippm): 15.3A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1085686-P4SMAJ16ADF-13
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Flat
STAND-OFF Voltage (Vwm): 16V
Minimum Breakdown Voltage: 17.8V
Max Clamping Voltage: 26V
Peak Pulse Current(Ippm): 15.3A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Protection Diode - 144-P4SMAJ16ADF-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-P4SMAJ16ADF-13
TVS Protection Diode 144-P4SMAJ16ADF-13
TVS DIODE 16VWM 26VC D-FLAT Product overview: P4SMAJ16ADF-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMAJ16ADF-13 can be used for catalog matching and distributor lookup.

TVS DIODE 16VWM 26VC D-FLAT Product overview: P4SMAJ16ADF-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMAJ16ADF-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 31-P4SMAJ16ADF-13TR-ND - DigiKey
Thief River Falls, MN, United States
26V Clamp 15.3A Ipp Tvs Diode Surface Mount D-Flat

26V Clamp 15.3A Ipp Tvs Diode Surface Mount D-Flat

Buy Now Datasheet
TVS Diodes - 31-P4SMAJ16ADF-13CT-ND - DigiKey
Thief River Falls, MN, United States
26V Clamp 15.3A Ipp Tvs Diode Surface Mount D-Flat

26V Clamp 15.3A Ipp Tvs Diode Surface Mount D-Flat

Buy Now Datasheet
TVS Diodes - 31-P4SMAJ16ADF-13DKR-ND - DigiKey
Thief River Falls, MN, United States
26V Clamp 15.3A Ipp Tvs Diode Surface Mount D-Flat

26V Clamp 15.3A Ipp Tvs Diode Surface Mount D-Flat

Buy Now Datasheet
TVS Diodes P4SMAJ16ADF-13
TVS DIODE 16VWM 26VC D-FLAT

TVS DIODE 16VWM 26VC D-FLAT

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P4SMAJ16ADF-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P4SMAJ16ADF-13
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P4SMAJ16ADF-13
TVS DIODE 16VWM 26VC D-FLAT

TVS DIODE 16VWM 26VC D-FLAT

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1085686-P4SMAJ16ADF-13 144-P4SMAJ16ADF-13 31-P4SMAJ16ADF-13TR-ND P4SMAJ16ADF-13 P4SMAJ16ADF-13
Product Name TVS - TVS - Diodes - P4SMAJ16ADF-13 TVS Protection Diode TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package D-Flat Tape & Reel (TR) 2-SMD, Flat Leads 2-SMD, Flat Lead D-Flat
VWM 16 volts
IPPM 15.3 amps
VC 26 volts 26 volts 26 volts 26 volts
VBR 17.8 volts 17.8 volts 17.8 volts 17.8 volts
Unlock Full Specs
to access all available technical data