Automotive, Solenoid Controller PMIC 64-HLQFP (10x10)
Win Source Part Number: 1353914-MC33PT2001AE
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 44 pct.
Mfr: NXP USA Inc.
Series: Automotive, AEC-Q100
Product Status: Active
Package / Case: 64-LQFP Exposed Pad
Supplier Device Package: 64-HLQFP (10x10)
Base Product Number: MC33PT2001
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Automotive, Solenoid Controller
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 0V ~ 72V
SOLENOID CONTROLLER 6 64LQFP Product overview: MC33PT2001AER2 from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-MC33PT2001AER2 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 568-MC33PT2001AER2TR-ND | 1353914-MC33PT2001AER2 | 761-MC33PT2001AER2 |
| Product Name | Power Management - Specialized | Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized | Power Management IC |
| Package Type | Other; 64-LQFP Exposed Pad | QFP; Other; Tape & Reel | Other; Tape & Reel (TR) |