onsemi PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MC34166THG MC34166THG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1073520-MC34166THG Packaging: Tube/Rail Mounting: Through Hole Output Type: Adjustable Topology: Buck, Boost Frequency - Switching: 72kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3.3A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TO-220-5 Horizontal Purpose: Step-Up, Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 5.05V Maximum Output Voltage: 40V (Switch) Minimum Input Voltage: 7.5V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1073520-MC34166THG Packaging: Tube/Rail Mounting: Through Hole Output Type: Adjustable Topology: Buck, Boost Frequency - Switching: 72kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3.3A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TO-220-5 Horizontal Purpose: Step-Up, Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 5.05V Maximum Output Voltage: 40V (Switch) Minimum Input Voltage: 7.5V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MC34166THG - 1073520-MC34166THG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MC34166THG
1073520-MC34166THG
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MC34166THG 1073520-MC34166THG
Manufacturer: ON Semiconductor Win Source Part Number: 1073520-MC34166THG Packaging: Tube/Rail Mounting: Through Hole Output Type: Adjustable Topology: Buck, Boost Frequency - Switching: 72kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3.3A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TO-220-5 Horizontal Purpose: Step-Up, Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 5.05V Maximum Output Voltage: 40V (Switch) Minimum Input Voltage: 7.5V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1073520-MC34166THG
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Adjustable
Topology: Buck, Boost
Frequency - Switching: 72kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3.3A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TO-220-5 Horizontal
Purpose: Step-Up, Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 5.05V
Maximum Output Voltage: 40V (Switch)
Minimum Input Voltage: 7.5V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - MC34166THG - Rochester Electronics
Newburyport, MA, United States
Buck / Boost / Inverting Regulator, Switching, 3.0A

Buck / Boost / Inverting Regulator, Switching, 3.0A

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - MC34166THG-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
MC34166THG-ND
Voltage Regulators - DC DC Switching Regulators MC34166THG-ND
Buck, Boost Switching Regulator IC Positive or Negative Adjustable 5.05V 1 Output 3.3A (Switch) TO-220-5 Formed Leads

Buck, Boost Switching Regulator IC Positive or Negative Adjustable 5.05V 1 Output 3.3A (Switch) TO-220-5 Formed Leads

Buy Now Datasheet
Singapore, Singapore
3A 40V TO-220 Voltage Regulator IC
739-MC34166THG
3A 40V TO-220 Voltage Regulator IC 739-MC34166THG
DC/DC Controller, 3A, 40V In, TO-220-5 Product overview: MC34166THG from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 40V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 40V, TO-220, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MC34166THG can be used for catalog matching and distributor lookup.

DC/DC Controller, 3A, 40V In, TO-220-5 Product overview: MC34166THG from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 40V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 40V, TO-220, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MC34166THG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MC34166THG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MC34166THG
PMIC - Voltage Regulators - DC DC Switching Regulators MC34166THG
IC REG BUCK BST ADJ 3.3A TO220-5

IC REG BUCK BST ADJ 3.3A TO220-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MC34166THG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MC34166THG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MC34166THG
IC REG BUCK BST ADJ 3.3A TO220-5

IC REG BUCK BST ADJ 3.3A TO220-5

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
MC34166THG
Switching Voltage Regulators MC34166THG
Switching Voltage Regulators 40V 3A Buck/Boost/Inverting

Switching Voltage Regulators 40V 3A Buck/Boost/Inverting

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MC34166THG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MC34166THG
Voltage Regulators - DC DC Switching Regulators MC34166THG
Buck, Boost Switching Regulator IC Positive or Negative Adjustable 5.05V 1 Output 3.3A (Switch) TO-220-5 Formed Leads

Buck, Boost Switching Regulator IC Positive or Negative Adjustable 5.05V 1 Output 3.3A (Switch) TO-220-5 Formed Leads

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MC34166THG - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
MC34166THG
Voltage Regulators - DC DC Switching Regulators MC34166THG
IC REG BUCK BST ADJ 3.3A TO220-5

IC REG BUCK BST ADJ 3.3A TO220-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1073520-MC34166THG MC34166THG MC34166THG-ND 739-MC34166THG MC34166THG MC34166THG MC34166THG MC34166THG MC34166THG
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MC34166THG Voltage Regulators - DC DC Switching Regulators 3A 40V TO-220 Voltage Regulator IC PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck, Boost Buck Buck; Boost
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Fixed; Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type TO-220; Other; TO-220-5 Horizontal TO-220; Other; TO-220 5 LEAD (THA5) TO-220; Other; TO-220-5 Formed Leads Other; TO-220-5 TO-220 TO-220; Other; TO-220-5 Formed Leads TO-220; Other; TO-220-5 Formed Leads
Life Cycle Stage Maturity; Active Obsolete Removed Removed; Obsolete
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

Triple Output Step Down Switching Regulator - A4490EESTR-T - Allegro MicroSystems Inc.
Specs
Configuration / Function Buck
View Details
8 suppliers
Switching Regulators - 1744662 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 89 to 95 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC DC Switching Controllers - 5962-8951104EA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details