Manufacturer: NXP USA Inc.
Category: Integrated Circuits (ICs) -Power Management (PMIC)- Power Management - Specialized
Package: Tape & Reel (TR)
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-HVQFN (7x7)
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 105°C
Product Status: Active
Applications: i.MX Processors
Voltage - Supply: 2.8V ~ 5.5V
POWER MANAGEMENT IC I.MX7 PRE- Product overview: MC34PF3000A1EPR2 from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-MC34PF3000A1EPR2
i.MX Processors PMIC 48-HVQFN (7x7)
POWER MANAGEMENT IC I.MX7 PRE-
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 761-MC34PF3000A1EPR2 | MC34PF3000A1EPR2-ND | MC34PF3000A1EPR2 | |
| Product Name | Integrated Circuits (ICs) -Power Management (PMIC)- Power Management - Specialized | Power Management IC | Power Management - Specialized | Power Management - Specialized |
| Package Type | Other; Tape & Reel (TR) | Other; Tape & Reel (TR) | Other; 48-VFQFN Exposed Pad | Other; 48-VFQFN Exposed Pad |