NXP Semiconductors Power Management - Specialized MC34PF1550A4EP

Description
Embedded Systems, Low-Power IoT, Mobile/Wearable Devices PMIC 40-HVQFN (5x5)
Request a Quote Datasheet
Description
Embedded Systems, Low-Power IoT, Mobile/Wearable Devices PMIC 40-HVQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Management - Specialized - MC34PF1550A4EP-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
MC34PF1550A4EP-ND
Power Management - Specialized MC34PF1550A4EP-ND
Embedded Systems, Low-Power IoT, Mobile/Wearable Devices PMIC 40-HVQFN (5x5)

Embedded Systems, Low-Power IoT, Mobile/Wearable Devices PMIC 40-HVQFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized
Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized
Alternative Parts (Cross-Reference): Cross Manufacturer: NXP USA Inc. Category: Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized Package: Tray Applications: Embedded Systems, Low-Power IoT, Mobile/Wearable Devices Voltage - Supply: 3.8V ~ 7V Operating Temperature: -40°C ~ 105°C Mounting Type: Surface Mount Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-HVQFN (5x5)

Alternative Parts (Cross-Reference): Cross
Manufacturer: NXP USA Inc.
Category: Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized
Package: Tray
Applications: Embedded Systems, Low-Power IoT, Mobile/Wearable Devices
Voltage - Supply: 3.8V ~ 7V
Operating Temperature: -40°C ~ 105°C
Mounting Type: Surface Mount
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-HVQFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number MC34PF1550A4EP-ND
Product Name Power Management - Specialized Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized
Package Type Other; 40-VFQFN Exposed Pad Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - SI34071-A01-GM - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 32-QFN
View Details
LED Drivers - A6276ELWTR - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Regulator Category Linear
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - BSP76 E6433 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Regulator Category Linear
View Details