Processor PMIC 56-QFN-EP (7x7)
Manufacturer: NXP
Win Source Part Number: 1218716-MC34704AEP
Packaging: Tray
Mounting Style: SMD
Applications: Processor
Supply Current: 86mA
Categories: Integrated Circuits
Supplier Device Package: 56-QFN-EP (7x7)
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 56-TFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: MC34704
Manufacturer Pack Quantity: 1,300
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 5.5V
IC POWER MANAGEMENT 56-QFN Product overview: MC34704AEP from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, QFN, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-MC34704AEP can be used for catalog matching and distributor lookup.
POWER MANAGEMENT IC, MULTI CHANN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MC34704AEP-ND | 1218716-MC34704AEP | 761-MC34704AEP | MC34704AEP |
| Product Name | Power Management - Specialized | PMIC - PMIC - Power Management - Specialized - MC34704AEP | QFN Power Management IC | Power Management - Specialized |
| Package Type | Other; 56-VFQFN Exposed Pad | Other; 56-TFQFN Exposed Pad | Other; Tray | Other; 56-VFQFN Exposed Pad |