The MC34060AP is a fixed frequency, pulse width modulation (PWM) control circuit designed for single-ended SWITCHMODE power supply applications. It operates within a commercial temperature range of 0° to +70°C and features complete PWM control circuitry, an on-chip oscillator, and error amplifiers. The device includes a 5.0 V reference with 1.5% accuracy, adjustable dead-time control, and an uncommitted output transistor rated for 200 mA source or sink current. It also incorporates undervoltage lockout protection and is available in both Pb-Free and Halide-Free packages. The maximum power supply voltage is 42 V, with a collector output current capability of up to 500 mA. The MC34060AP is suitable for applications requiring reliable DC-DC conversion with integrated control features.
Flyback Regulator Positive or Negative, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 14-PDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 127782-MC34060AP
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Flyback
Frequency - Switching: 25kHz
Control Features: Dead Time Control
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 96%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 14-PDIP
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 7 V to 40 V
Flyback Regulator Positive or Negative, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 14-PDIP
IC REG CTRLR FLYBACK 14DIP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MC34060APOS-ND | 127782-MC34060AP | MC34060AP | MC34060AP |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MC34060AP | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | DIP; Other; "14-DIP (0.300"", 7.62mm)" | DIP; Other; 14-PDIP | DIP; Other; 14-DIP (0.300\", 7.62mm) | |
| fsw | 25 kHz | 25 kHz | 25 kHz | 25 kHz |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Configuration / Function | Flyback | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver |