High Performance i.MX 8, S32x Processor Based PMIC 56-HVQFN (8x8)
IC POWER MANAGEMENT I.MX8QM Product overview: MC33PF8200DBES from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-MC33PF8200DBES can be used for catalog matching and distributor lookup.
Win Source Part Number: 1339633-MC33PF8200DB
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Package: Tray
Applications: High Performance i.MX 8, S32x Processor Based
Standard Package: 260
Voltage - Supply: 2.5V ~ 5.5V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 56-VFQFN Exposed Pad
Supplier Device Package: 56-HVQFN (8x8)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Base Product Number: MC33PF8200
IC POWER MANAGEMENT I.MX8QM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MC33PF8200DBES-ND | 761-MC33PF8200DBES | 1339633-MC33PF8200DBES | MC33PF8200DBES |
| Product Name | Power Management - Specialized | Power Management IC | Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized | Power Management - Specialized |
| Package Type | Other; 56-VFQFN Exposed Pad | Other; Tray | Other; Tray | Other; 56-VFQFN Exposed Pad |