NXP Semiconductors Power Management - Specialized MC34PF3000A6EP

Description
i.MX Processors PMIC 48-HVQFN (7x7)
Request a Quote Datasheet
Description
i.MX Processors PMIC 48-HVQFN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Management - Specialized - MC34PF3000A6EP-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
MC34PF3000A6EP-ND
Power Management - Specialized MC34PF3000A6EP-ND
i.MX Processors PMIC 48-HVQFN (7x7)

i.MX Processors PMIC 48-HVQFN (7x7)

Buy Now Datasheet
Singapore, Singapore
Power Management IC
761-MC34PF3000A6EP
Power Management IC 761-MC34PF3000A6EP
IC POWER MANAGEMENT 48QFN Product overview: MC34PF3000A6EP from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-MC34PF3000A6EP can be used for catalog matching and distributor lookup.

IC POWER MANAGEMENT 48QFN Product overview: MC34PF3000A6EP from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-MC34PF3000A6EP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized - 1351685-MC34PF3000A6EP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
1351685-MC34PF3000A6EP
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized 1351685-MC34PF3000A6EP
Win Source Part Number: 1351685-MC34PF3000A6 EP Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Package: Tray Applications: i.MX Processors Standard Package: 260 Voltage - Supply: 2.8V ~ 5.5V Mounting Type: Surface Mount Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-HVQFN (7x7) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Base Product Number: MC34PF3000

Win Source Part Number: 1351685-MC34PF3000A6EP
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Package: Tray
Applications: i.MX Processors
Standard Package: 260
Voltage - Supply: 2.8V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-HVQFN (7x7)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Base Product Number: MC34PF3000

Buy Now Datasheet
Power Management - Specialized - MC34PF3000A6EP - ODG (Origin Data Global)
Shenzhen, China
Power Management - Specialized
MC34PF3000A6EP
Power Management - Specialized MC34PF3000A6EP
IC POWER MANAGEMENT 48QFN

IC POWER MANAGEMENT 48QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number MC34PF3000A6EP-ND 761-MC34PF3000A6EP 1351685-MC34PF3000A6EP MC34PF3000A6EP
Product Name Power Management - Specialized Power Management IC Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Power Management - Specialized
Package Type Other; 48-VFQFN Exposed Pad Other; Tray Other; Tray Other; 48-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data