onsemi DC DC Switching Controllers MC34067DWG

Description
Flyback Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC
Request a Quote Datasheet
Description
Flyback Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - MC34067DWGOS-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
MC34067DWGOS-ND
DC DC Switching Controllers MC34067DWGOS-ND
Flyback Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC

Flyback Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MC34067DWG - 1073492-MC34067DWG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MC34067DWG
1073492-MC34067DWG
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MC34067DWG 1073492-MC34067DWG
Manufacturer: ON Semiconductor Win Source Part Number: 1073492-MC34067DWG Packaging: Tube/Rail Output Type: Transistor Driver Topology: Flyback Frequency - Switching: 2.05MHz Control Features: Enable, Soft Start Number of Outputs: 2 Synchronous Rectifier: No Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC Purpose: Step-Up/Step-Down Supply Voltage - Operating: 8.6 V to 20 V Alternative Parts (Cross-Reference): MC34067DWR2G; MC34067PG; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1073492-MC34067DWG
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Flyback
Frequency - Switching: 2.05MHz
Control Features: Enable, Soft Start
Number of Outputs: 2
Synchronous Rectifier: No
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-SOIC
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 8.6 V to 20 V
Alternative Parts (Cross-Reference): MC34067DWR2G; MC34067PG;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC DC Switching Controllers - MC34067DWG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
MC34067DWG
DC DC Switching Controllers MC34067DWG
Flyback Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC

Flyback Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number MC34067DWGOS-ND 1073492-MC34067DWG MC34067DWG
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MC34067DWG DC DC Switching Controllers
Package Type SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" SOIC; Other; 16-SOIC SOIC; Other; 16-SOIC (0.295\", 7.50mm Width)
fsw 2050 kHz 2050 kHz 2050 kHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Configuration / Function Flyback
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
fsw 52 kHz
Duty Cycle 50
View Details
PMIC - Voltage Regulators - DC DC Switching Controllers - 5962-8680603VEA - Lingto Electronic Limited
Specs
Special Features Dead Time Control, Enable, Frequency Control, Soft Start
fsw 200 kHz
Duty Cycle 50
View Details