IC POWER MANAGEMENT 48QFN Product overview: MC34PF3000A4EP from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-MC34PF3000A4EP can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 883451-MC34PF3000A4E
Operating Temperature Range: -40°C ~ 105°C
Features: i.MX Processors PMIC 48-HVQFN (7x7)
Package: 48-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: MC34PF3000
Categories: Integrated Circuits (ICs)
Case / Package: 48-HVQFN (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
i.MX Processors PMIC 48-HVQFN (7x7)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 761-MC34PF3000A4EP | 883451-MC34PF3000A4EP | MC34PF3000A4EP-ND |
| Product Name | Power Management IC | PMIC - PMIC - Power Management - Specialized - MC34PF3000A4EP | Power Management - Specialized |
| Package Type | Other; Tray | Other; 48-HVQFN (7x7) | Other; 48-VFQFN Exposed Pad |