Embedded Systems, Low-Power IoT, Mobile/Wearable Devices PMIC 40-HVQFN (5x5)
PF1510 Product overview: MC34PF1510A3EP from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-MC34PF1510A3EP can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: NXP USA Inc.
Category: Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized
Package: Tray
Product Status: Active
Applications: Embedded Systems, Low-Power IoT, Mobile/Wearable Devices
Voltage - Supply: 3.8V ~ 7V
Operating Temperature: -40°C ~ 105°C
Mounting Type: Surface Mount
Package / Case: 40-VFQFN Exposed Pad
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | MC34PF1510A3EP-ND | 761-MC34PF1510A3EP | |
| Product Name | Power Management - Specialized | Power Management IC | Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized |
| Package Type | Other; 40-VFQFN Exposed Pad | Other; Tray | Other; Tray |