NXP Semiconductors Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized MC34PF1550A6EP

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: NXP USA Inc. Category: Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized Package: Tray Product Status: Active Applications: Embedded Systems, Low-Power IoT, Mobile/Wearable Devices Voltage - Supply: 3.8V ~ 7V Operating Temperature: -40°C ~ 105°C Mounting Type: Surface Mount Package / Case: 40-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: NXP USA Inc. Category: Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized Package: Tray Product Status: Active Applications: Embedded Systems, Low-Power IoT, Mobile/Wearable Devices Voltage - Supply: 3.8V ~ 7V Operating Temperature: -40°C ~ 105°C Mounting Type: Surface Mount Package / Case: 40-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized
Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized
Alternative Parts (Cross-Reference): Cross Manufacturer: NXP USA Inc. Category: Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized Package: Tray Product Status: Active Applications: Embedded Systems, Low-Power IoT, Mobile/Wearable Devices Voltage - Supply: 3.8V ~ 7V Operating Temperature: -40°C ~ 105°C Mounting Type: Surface Mount Package / Case: 40-VFQFN Exposed Pad

Alternative Parts (Cross-Reference): Cross
Manufacturer: NXP USA Inc.
Category: Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized
Package: Tray
Product Status: Active
Applications: Embedded Systems, Low-Power IoT, Mobile/Wearable Devices
Voltage - Supply: 3.8V ~ 7V
Operating Temperature: -40°C ~ 105°C
Mounting Type: Surface Mount
Package / Case: 40-VFQFN Exposed Pad

Buy Now Datasheet
Power Management - Specialized - MC34PF1550A6EP-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
MC34PF1550A6EP-ND
Power Management - Specialized MC34PF1550A6EP-ND
Embedded Systems, Low-Power IoT, Mobile/Wearable Devices PMIC 40-HVQFN (5x5)

Embedded Systems, Low-Power IoT, Mobile/Wearable Devices PMIC 40-HVQFN (5x5)

Buy Now Datasheet
Singapore, Singapore
Power Management IC
761-MC34PF1550A6EP
Power Management IC 761-MC34PF1550A6EP
PF1550 Product overview: MC34PF1550A6EP from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-MC34PF1550A6EP can be used for catalog matching and distributor lookup.

PF1550 Product overview: MC34PF1550A6EP from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-MC34PF1550A6EP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Management - Specialized - MC34PF1550A6EP - ODG (Origin Data Global)
Shenzhen, China
Power Management - Specialized
MC34PF1550A6EP
Power Management - Specialized MC34PF1550A6EP
PF1550

PF1550

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Linear Voltage Regulators
Product Number MC34PF1550A6EP-ND 761-MC34PF1550A6EP MC34PF1550A6EP
Product Name Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized Power Management - Specialized Power Management IC Power Management - Specialized
Package Type Other; Tray Other; 40-VFQFN Exposed Pad Other; Tray Other; 40-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5984GESTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
IOUT 2 amps
VIN 8 to 40 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3309ARTZ-2.9-R7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details
LM117QML-SP 3-Terminal Adjustable Regulator - 5962R9951703V9A - Texas Instruments
Specs
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Voltage Regulators - 2444523P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3
IOUT 1.5 amps
IQ 0.0060 amps
View Details