PF8201 - POWER MANAGEMENT IC Product overview: MC33PF8201A0ES from NXP Semiconductors is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC33PF8201A0ES can be used for catalog matching and distributor lookup.
High Performance i.MX 8 Processor Based PMIC 56-HVQFN (8x8)
PF8201 - POWER MANAGEMENT IC
PMIC - Voltage Regulators - Linear Switching 8 Output Step-Down (Buck) (5), Linear (LDO) (3) 2.5MHz 56-HVQFN (8x8)
PF8201 - POWER MANAGEMENT IC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 776-MC33PF8201A0ES | 568-14770-ND | MC33PF8201A0ES | MC33PF8201A0ES | MC33PF8201A0ES |
| Product Name | Voltage Regulator IC | Power Management - Specialized | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Package Type | Other; Bulk | Other; 56-VFQFN Exposed Pad | Other; 56-VFQFN Exposed Pad | Other; 56-VFQFN Exposed Pad | |
| IOUT | 0.4000 to 2.5 amps | ||||
| VIN | 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |