onsemi Voltage Regulators MC34063ADG

Description
ANA DC-DC.5A SW I REG
Request a Quote Datasheet
Description
ANA DC-DC.5A SW I REG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - 1844265 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1844265
Voltage Regulators 1844265
ANA DC-DC.5A SW I REG

ANA DC-DC.5A SW I REG

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - MC34063ADGOS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
MC34063ADGOS-ND
Voltage Regulators - DC DC Switching Regulators MC34063ADGOS-ND
"Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.5A (Switch) 8-SOIC (0.154"", 3.90mm Width)"

"Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.5A (Switch) 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MC34063ADG - 1073484-MC34063ADG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MC34063ADG
1073484-MC34063ADG
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MC34063ADG 1073484-MC34063ADG
Manufacturer: ON Semiconductor Win Source Part Number: 1073484-MC34063ADG Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Boost Frequency - Switching: 100kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.5A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Step-Up, Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 1.25V Maximum Output Voltage: 40V (Switch) Minimum Input Voltage: 3V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Portable Devices

Manufacturer: ON Semiconductor
Win Source Part Number: 1073484-MC34063ADG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck, Boost
Frequency - Switching: 100kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.5A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Up, Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.25V
Maximum Output Voltage: 40V (Switch)
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Portable Devices

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MC34063ADG - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
MC34063ADG
Voltage Regulators - DC DC Switching Regulators MC34063ADG
IC REG BUCK BST ADJ 1.5A 8SOIC

IC REG BUCK BST ADJ 1.5A 8SOIC

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - MC34063ADG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MC34063ADG
Voltage Regulators - DC DC Switching Regulators MC34063ADG
Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.5A (Switch) 8-SOIC (0.154", 3.90mm Width)

Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.5A (Switch) 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MC34063ADG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MC34063ADG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MC34063ADG
IC REG BUCK BST ADJ 1.5A 8SOIC

IC REG BUCK BST ADJ 1.5A 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
MC34063ADG
Switching Voltage Regulators MC34063ADG
Switching Voltage Regulators 40V 1.5A Buck/Boost/Inverting

Switching Voltage Regulators 40V 1.5A Buck/Boost/Inverting

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1844265 MC34063ADGOS-ND 1073484-MC34063ADG MC34063ADG MC34063ADG MC34063ADG MC34063ADG
Product Name Voltage Regulators Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MC34063ADG Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators
Configuration / Function Buck; Boost Buck Buck, Boost Buck; Boost
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type SOIC; Other; Soic SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154", 3.90mm Width) SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) SOIC
IOUT 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps
Output Voltage 1.25 to 40 volts 1.25 volts 1.25 volts 1.25 to 40 volts 1.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive PMIC with Buck-Boost Pre-Regulator, 5 Linear Regulators, and SPI - A81411KEVGTR - Allegro MicroSystems Inc.
Specs
Regulator Type Low Dropout
Package Type Other; 40-Pin QFN
View Details
2 suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1110AR-REEL7 - Lingto Electronic Limited
Specs
Configuration / Function Boost
fsw 70 kHz
View Details
Switching Regulators - 7512923 - RS Components, Ltd.
Specs
Configuration / Function Buck; Boost
Output Voltage Type Fixed
Package Type Other; Sop
View Details