The MC34163DW is a monolithic power switching regulator designed for DC-to-DC conversion in step-up, step-down, and voltage-inverting applications. It features a high output switch current capability of up to 3.4 A and operates with input voltages ranging from 2.5 V to 40 V. The device includes essential components such as two high-gain voltage feedback comparators, a temperature-compensa
Switching Regulator, Voltage-mode, 3.4A, 55kHz Switching Freq-Max, BIPolar, PDSO16
"Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 3.4A (Switch) 16-SOIC (0.295"", 7.50mm Width)"
Manufacturer: ON Semiconductor
Win Source Part Number: 1218659-MC34163DW
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Up, Step-Down
Topology: Buck, Boost
Output Configuration: Positive or Negative
Output Current: 3.4A (Switch)
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Maximum Output Voltage: 40V (Switch)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: MC34163
Manufacturer Pack Quantity: 47
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.25V
Switching Frequency: 50kHz
Voltage - Input (Minimum): 2.5V
Voltage - Input (Maximum): 40V
3.4A SWITCHING REGULATOR, 55kHz SWITCHING FREQ-MAX, PDSO16, SOIC-16 Product overview: MC34163DW from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.4A, 55kHz, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.4A, 55kHz, SOIC, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MC34163DW can be used for catalog matching and distributor lookup.
Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 3.4A (Switch) 16-SOIC (0.295", 7.50mm Width)
IC REG BUCK BST ADJ 3.4A 16SOIC
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MC34163DW | MC34163DWOS-ND | 1218659-MC34163DW | 739-MC34163DW | MC34163DW | MC34163DW |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MC34163DW | 3.4A 55kHz SOIC Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Package Type | Other; SOP16 | SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 16-SOIC | Other; SOIC | SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) | SOIC |
| Life Cycle Stage | Obsolete | PhaseOut; Obsolete | Removed; Obsolete | Removed | ||
| Configuration / Function | Buck | Buck, Boost | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Output Voltage | 1.25 to 40 volts | 40 to 1.25 volts | 40 volts | 1.25 to 40 volts | 1.25 volts |