onsemi 8A 81kHz TO-220 Voltage Regulator IC MC34167TH

Description
8A SWITCHING REGULATOR, 81kHz SWITCHING FREQ-MAX, PZFM5, TO-220, 5 PIN Product overview: MC34167TH from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 81kHz, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8A, 81kHz, TO-220, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MC34167TH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8A SWITCHING REGULATOR, 81kHz SWITCHING FREQ-MAX, PZFM5, TO-220, 5 PIN Product overview: MC34167TH from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 81kHz, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8A, 81kHz, TO-220, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MC34167TH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8A 81kHz TO-220 Voltage Regulator IC
739-MC34167TH
8A 81kHz TO-220 Voltage Regulator IC 739-MC34167TH
8A SWITCHING REGULATOR, 81kHz SWITCHING FREQ-MAX, PZFM5, TO-220, 5 PIN Product overview: MC34167TH from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 81kHz, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8A, 81kHz, TO-220, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MC34167TH can be used for catalog matching and distributor lookup.

8A SWITCHING REGULATOR, 81kHz SWITCHING FREQ-MAX, PZFM5, TO-220, 5 PIN Product overview: MC34167TH from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 81kHz, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8A, 81kHz, TO-220, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MC34167TH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MC34167TH - 1218679-MC34167TH - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MC34167TH
1218679-MC34167TH
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MC34167TH 1218679-MC34167TH
Manufacturer: ON Semiconductor Win Source Part Number: 1218679-MC34167TH Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: TO-220-5 Formed Leads Output Type: Adjustable Function: Step-Up, Step-Down Topology: Buck, Boost Frequency - Switching: 72kHz Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 5.5A (Switch) Family Name: MC34167 Output Voltage: 5.05V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-220-5 Horizontal Output Voltage MAX: 40V (Switch) Input Voltage MIN: 7.5V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): LT1110CS8-5; LT1110CS8-5#TR; LT1110CS8-5#TRPBF; Introduction Date: January 15, 1997 ECCN: EAR99 Country of Origin: Czech Republic, Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: ON Semiconductor
Win Source Part Number: 1218679-MC34167TH
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: TO-220-5 Formed Leads
Output Type: Adjustable
Function: Step-Up, Step-Down
Topology: Buck, Boost
Frequency - Switching: 72kHz
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: Positive or Negative
Synchronous Rectifier: No
Output Current: 5.5A (Switch)
Family Name: MC34167
Output Voltage: 5.05V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-220-5 Horizontal
Output Voltage MAX: 40V (Switch)
Input Voltage MIN: 7.5V
Voltage Input MAX: 40V
Alternative Parts (Cross-Reference): LT1110CS8-5; LT1110CS8-5#TR; LT1110CS8-5#TRPBF;
Introduction Date: January 15, 1997
ECCN: EAR99
Country of Origin: Czech Republic, Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MC34167TH-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
MC34167TH-ND
Voltage Regulators - DC DC Switching Regulators MC34167TH-ND
Buck, Boost Switching Regulator IC Positive or Negative Adjustable 5.05V 1 Output 5.5A (Switch) TO-220-5 Formed Leads

Buck, Boost Switching Regulator IC Positive or Negative Adjustable 5.05V 1 Output 5.5A (Switch) TO-220-5 Formed Leads

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MC34167TH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MC34167TH
Voltage Regulators - DC DC Switching Regulators MC34167TH
Buck, Boost Switching Regulator IC Positive or Negative Adjustable 5.05V 1 Output 5.5A (Switch) TO-220-5 Formed Leads

Buck, Boost Switching Regulator IC Positive or Negative Adjustable 5.05V 1 Output 5.5A (Switch) TO-220-5 Formed Leads

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MC34167TH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MC34167TH
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MC34167TH
IC REG BUCK BST ADJ 5.5A TO220-5

IC REG BUCK BST ADJ 5.5A TO220-5

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - MC34167TH - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MC34167TH
PMIC - Voltage Regulators - DC DC Switching Regulators MC34167TH
IC REG BUCK BST ADJ 5.5A TO220-5

IC REG BUCK BST ADJ 5.5A TO220-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 739-MC34167TH 1218679-MC34167TH MC34167TH-ND MC34167TH MC34167TH MC34167TH
Product Name 8A 81kHz TO-220 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MC34167TH Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; TO-220-5 TO-220; Other; TO-220-5 Formed Leads TO-220; Other; TO-220-5 Formed Leads TO-220; Other; TO-220-5 Formed Leads TO-220
Output Voltage 40 volts 5.05 volts 5.05 to 40 volts 5.05 to 40 volts 5.05 volts
IOUT 5 amps 5.5 amps 5.5 amps 5.5 amps 5.5 amps 5.5 amps
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 7513118 - RS Components, Ltd.
Specs
Configuration / Function Buck; Boost
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; Soic
View Details
SOIC Voltage Regulator IC - 776-A8450KLB - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Package Type Other; SOIC
Operating Temperature -40 C (-40 F)
View Details
6 suppliers