High Performance i.MX 8, S32x Processor Based PMIC 56-HVQFN (8x8)
Win Source Part Number: 1356769-MC33PF8100EQ
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 34 pct.
MSL Level: 3 (168 Hours)
Mfr: NXP USA Inc.
Product Status: Active
Package / Case: 56-VFQFN Exposed Pad
Supplier Device Package: 56-HVQFN (8x8)
Base Product Number: MC33PF8100
Mounting Type: Surface Mount, Wettable Flank
HTSUS: 8542.39.0001
Applications: High Performance i.MX 8, S32x Processor Based
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.5V ~ 5.5V
POWER MANAGEMENT IC I.MX8 PRE-PR Product overview: MC33PF8100EQESR2 from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-MC33PF8100EQESR2
POWER MANAGEMENT IC I.MX8 PRE-PR
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 568-MC33PF8100EQESR2TR-ND | 1356769-MC33PF8100EQESR2 | 761-MC33PF8100EQESR2 | MC33PF8100EQESR2 |
| Product Name | Power Management - Specialized | Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized | Power Management IC | Power Management - Specialized |
| Package Type | Other; 56-VFQFN Exposed Pad | Other; Tape & Reel | Other; Tape & Reel (TR) | Other; 56-VFQFN Exposed Pad |