Manufacturer: STMicroelectronics
Win Source Part Number: 037457-MC34063ACN
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Adjustable
Topology: Buck, Boost
Frequency - Switching: 100kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.5A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-DIP
Purpose: Step-Up, Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.25V
Maximum Output Voltage: 38V
Minimum Input Voltage: 3V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
"Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.5A (Switch) 8-DIP (0.300"", 7.62mm)"
Switching Voltage Regulators 3.0 to 40V DC-DC Cnv
IC REG BUCK BST ADJ 1.5A 8DIP
Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.5A (Switch) 8-DIP (0.300", 7.62mm)
IC REG BUCK BST ADJ 1.5A 8DIP
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 037457-MC34063ACN | 497-7413-5-ND | MC34063ACN | MC34063ACN | MC34063ACN | MC34063ACN |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MC34063ACN | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck, Boost | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | DIP; Other; 8-DIP | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-DIP (0.300\", 7.62mm) | |||
| Life Cycle Stage | Maturity; Active | Active | Active | |||
| Special Features | Multiple Outputs; Synchronous Rectification |