NXP Semiconductors Voltage Regulators - DC DC Switching Regulators MC34726BFCR2

Description
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 300mA 8-UFDFN
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 300mA 8-UFDFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - MC34726BFCR2TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
MC34726BFCR2TR-ND
Voltage Regulators - DC DC Switching Regulators MC34726BFCR2TR-ND
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 300mA 8-UFDFN

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 300mA 8-UFDFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MC34726BFCR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MC34726BFCR2
Voltage Regulators - DC DC Switching Regulators MC34726BFCR2
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 300mA 8-UFDFN

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 300mA 8-UFDFN

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MC34726BFCR2
PMIC - Voltage Regulators - DC DC Switching Regulators MC34726BFCR2
IC REG BUCK 1.8V 300MA 8UDFN

IC REG BUCK 1.8V 300MA 8UDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MC34726BFCR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MC34726BFCR2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MC34726BFCR2
IC REG BUCK 1.8V 300MA 8USON

IC REG BUCK 1.8V 300MA 8USON

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number MC34726BFCR2TR-ND MC34726BFCR2 MC34726BFCR2 MC34726BFCR2
Product Name Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; 8-UFDFN Other; 8-UFDFN
Special Features Synchronous Rectification
Output Voltage 1.8 volts 1.8 to ? volts 1.8 volts
Unlock Full Specs
to access all available technical data