Buck, Boost Switching Regulator IC Positive or Negative Adjustable 5.05V 1 Output 5.5A (Switch) TO-220-5
Manufacturer: ON Semiconductor
Win Source Part Number: 074517-MC34167TG
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Adjustable
Topology: Buck, Boost
Frequency - Switching: 72kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 5.5A (Switch)
Family Name: MC34167
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TO-220-5
Purpose: Step-Up, Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 5.05V
Maximum Output Voltage: 40V (Switch)
Minimum Input Voltage: 7.5V
Alternative Parts (Cross-Reference): LT1110CN8-5#PBF; LT1110CN8-5; LT1110CS8-5#PBF; LT1110CS8-5;
Introduction Date: January 15, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Switching Voltage Regulators 40V 5A Buck/Boost/Inverting
IC REG BUCK BST ADJ 5.5A TO220-5
IC REG BUCK BST ADJ 5.5A TO220-5
Buck, Boost Switching Regulator IC Positive or Negative Adjustable 5.05V 1 Output 5.5A (Switch) TO-220-5
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MC34167TGOS-ND | 074517-MC34167TG | MC34167TG | MC34167TG | MC34167TG | MC34167TG |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MC34167TG | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck; Boost; Buck, Boost | Buck; Boost | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220 | TO-220; Other; TO-220-5 | |
| Output Voltage | 5.05 to 40 volts | 5.05 volts | 5.05 volts | 5.05 volts | 5.05 to 40 volts | |
| IOUT | 5.5 amps | 5.5 amps | 5.5 amps | 5.5 amps | 5.5 amps |