Manufacturer: ON Semiconductor
Win Source Part Number: 926154-MC34060AD
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Flyback Regulator Positive or Negative, Isolation Capable Output Step-Up/Step-Down - DC-DC Controller IC 14-SOIC
Package: Tube
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Supply Voltage: 7V ~ 40V
Part Status: Obsolete
Family Name: MC34060
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 55
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Flyback Regulator Positive or Negative, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 14-SOIC
IC REG CTRLR FLYBACK 14SOIC
Flyback Regulator Positive or Negative, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 14-SOIC
IC REG CTRLR FLYBACK 14SOIC
| Win Source Electronics | DigiKey | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 926154-MC34060AD | MC34060AD-ND | 598-MC34060AD | MC34060AD | MC34060AD |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MC34060AD | DC DC Switching Controllers | IC REG CTRLR FLYBACK 14SOIC | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | SOIC; Other; 14-SOIC | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 14-SOIC (0.154, 3.90mm Width) | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | |
| Life Cycle Stage | PhaseOut; Obsolete | Removed; Obsolete | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| fsw | 25 kHz | 25 kHz | 25 kHz | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver |