Manufacturer: ON Semiconductor
Win Source Part Number: 1073494-MC34067PG
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Flyback
Frequency - Switching: 2.05MHz
Control Features: Enable, Soft Start
Number of Outputs: 2
Synchronous Rectifier: No
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-PDIP
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 8.6 V to 20 V
Alternative Parts (Cross-Reference): MC34067DWR2G; MC34067DWG;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Flyback Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-PDIP
Switching Controllers High Performance Resonant Mode
Flyback Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-PDIP
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1073494-MC34067PG | MC34067PGOS-ND | MC34067PG | MC34067PG |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MC34067PG | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Flyback | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||
| Package Type | DIP; Other; 16-PDIP | DIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; Other; 16-DIP (0.300\", 7.62mm) | |
| Life Cycle Stage | Maturity; Active | Declining; Not For New Designs |