NXP Semiconductors Power Management IC MC34PF3000A0EP

Description
IC POWER MANAGEMENT 48QFN Product overview: MC34PF3000A0EP from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-MC34PF3000A0EP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC POWER MANAGEMENT 48QFN Product overview: MC34PF3000A0EP from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-MC34PF3000A0EP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
761-MC34PF3000A0EP
Power Management IC 761-MC34PF3000A0EP
IC POWER MANAGEMENT 48QFN Product overview: MC34PF3000A0EP from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-MC34PF3000A0EP can be used for catalog matching and distributor lookup.

IC POWER MANAGEMENT 48QFN Product overview: MC34PF3000A0EP from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-MC34PF3000A0EP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Power Management - Specialized - MC34PF3000A0EP - 883448-MC34PF3000A0EP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - MC34PF3000A0EP
883448-MC34PF3000A0EP
PMIC - PMIC - Power Management - Specialized - MC34PF3000A0EP 883448-MC34PF3000A0EP
Manufacturer: NXP Win Source Part Number: 883448-MC34PF3000A0E P Operating Temperature Range: -40°C ~ 105°C Features: i.MX Processors PMIC 48-HVQFN (7x7) Package: 48-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: MC34PF3000 Categories: Integrated Circuits (ICs) Case / Package: 48-HVQFN (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: NXP
Win Source Part Number: 883448-MC34PF3000A0EP
Operating Temperature Range: -40°C ~ 105°C
Features: i.MX Processors PMIC 48-HVQFN (7x7)
Package: 48-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: MC34PF3000
Categories: Integrated Circuits (ICs)
Case / Package: 48-HVQFN (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Power Management - Specialized - MC34PF3000A0EP-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
MC34PF3000A0EP-ND
Power Management - Specialized MC34PF3000A0EP-ND
i.MX Processors PMIC 48-HVQFN (7x7)

i.MX Processors PMIC 48-HVQFN (7x7)

Buy Now Datasheet
Power Management - Specialized - MC34PF3000A0EP - ODG (Origin Data Global)
Shenzhen, China
Power Management - Specialized
MC34PF3000A0EP
Power Management - Specialized MC34PF3000A0EP
IC POWER MANAGEMENT 48QFN

IC POWER MANAGEMENT 48QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 761-MC34PF3000A0EP 883448-MC34PF3000A0EP MC34PF3000A0EP-ND MC34PF3000A0EP
Product Name Power Management IC PMIC - PMIC - Power Management - Specialized - MC34PF3000A0EP Power Management - Specialized Power Management - Specialized
Package Type Other; Tray Other; 48-HVQFN (7x7) Other; 48-VFQFN Exposed Pad Other; 48-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data