NXP Semiconductors Power Management - Specialized MC33PT2001AE

Description
Automotive, Solenoid Controller PMIC 64-HLQFP (10x10)
Request a Quote Datasheet
Description
Automotive, Solenoid Controller PMIC 64-HLQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Management - Specialized - 568-MC33PT2001AE-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
568-MC33PT2001AE-ND
Power Management - Specialized 568-MC33PT2001AE-ND
Automotive, Solenoid Controller PMIC 64-HLQFP (10x10)

Automotive, Solenoid Controller PMIC 64-HLQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
Power Management IC
761-MC33PT2001AE
Power Management IC 761-MC33PT2001AE
SOLENOID CONTROLLER 6 64LQFP Product overview: MC33PT2001AE from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-MC33PT2001AE can be used for catalog matching and distributor lookup.

SOLENOID CONTROLLER 6 64LQFP Product overview: MC33PT2001AE from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-MC33PT2001AE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized - 1357101-MC33PT2001AE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
1357101-MC33PT2001AE
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized 1357101-MC33PT2001AE
Win Source Part Number: 1357101-MC33PT2001AE Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) Mfr: NXP USA Inc. Series: Automotive, AEC-Q100 Package: Tray Product Status: Active Package / Case: 64-LQFP Exposed Pad Supplier Device Package: 64-HLQFP (10x10) Base Product Number: MC33PT2001 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Automotive, Solenoid Controller REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 0V ~ 72V

Win Source Part Number: 1357101-MC33PT2001AE
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
Mfr: NXP USA Inc.
Series: Automotive, AEC-Q100
Package: Tray
Product Status: Active
Package / Case: 64-LQFP Exposed Pad
Supplier Device Package: 64-HLQFP (10x10)
Base Product Number: MC33PT2001
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Automotive, Solenoid Controller
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 0V ~ 72V

Buy Now Datasheet
Power Management - Specialized - MC33PT2001AE - ODG (Origin Data Global)
Shenzhen, China
Power Management - Specialized
MC33PT2001AE
Power Management - Specialized MC33PT2001AE
SOLENOID CONTROLLER 6 64LQFP

SOLENOID CONTROLLER 6 64LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 568-MC33PT2001AE-ND 761-MC33PT2001AE 1357101-MC33PT2001AE MC33PT2001AE
Product Name Power Management - Specialized Power Management IC Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Power Management - Specialized
Package Type Other; 64-LQFP Exposed Pad Other; Tray QFP; Other; Tray QFP; Other; 64-LQFP Exposed Pad
Unlock Full Specs
to access all available technical data