IC REG CTRLR FLYBACK 14SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 022672-MC34060ADR2G
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Flyback
Frequency - Switching: 25kHz
Control Features: Dead Time Control
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 96%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 14-SOIC
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 7 V to 40 V
IC REG CTRLR FLYBACK 14SOIC
IC REG CTRLR FLYBACK 14SOIC
Regulator Output DC-DC Controller IC
Regulator Output DC-DC Controller IC
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 488-MC34060ADR2GTR-ND | 022672-MC34060ADR2G | MC34060ADR2G | MC34060ADR2G | MC34060ADR2G |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MC34060ADR2G | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Flyback | ||||
| Output Voltage Type | Transistor Driver | ||||
| Package Type | SOIC; Other; 14-SOIC | ||||
| Life Cycle Stage | Maturity; Active | Removed; Obsolete |