NXP Semiconductors Power Management - Specialized MC33PF8100A0ES

Description
High Performance i.MX 8, S32x Processor Based PMIC 56-HVQFN (8x8)
Request a Quote Datasheet
Description
High Performance i.MX 8, S32x Processor Based PMIC 56-HVQFN (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Management - Specialized - 568-14765-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
568-14765-ND
Power Management - Specialized 568-14765-ND
High Performance i.MX 8, S32x Processor Based PMIC 56-HVQFN (8x8)

High Performance i.MX 8, S32x Processor Based PMIC 56-HVQFN (8x8)

Buy Now Datasheet
Singapore, Singapore
Power Management IC
761-MC33PF8100A0ES
Power Management IC 761-MC33PF8100A0ES
IC POWER MANAGEMENT Product overview: MC33PF8100A0ES from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-MC33PF8100A0ES can be used for catalog matching and distributor lookup.

IC POWER MANAGEMENT Product overview: MC33PF8100A0ES from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-MC33PF8100A0ES can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1162404-MC33PF8100A0ES - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1162404-MC33PF8100A0ES
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1162404-MC33PF8100A0ES
Win Source Part Number: 1162404-MC33PF8100A0 ES Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tray Applications: High Performance i.MX 8, S32x Processor Based Standard Package: 260 Voltage - Supply: 2.5V ~ 5.5V Mounting Type: Surface Mount, Wettable Flank Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-HVQFN (8x8) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 568-14765,9353542555 57 Base Product Number: MC33PF8100

Win Source Part Number: 1162404-MC33PF8100A0ES
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tray
Applications: High Performance i.MX 8, S32x Processor Based
Standard Package: 260
Voltage - Supply: 2.5V ~ 5.5V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 56-VFQFN Exposed Pad
Supplier Device Package: 56-HVQFN (8x8)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 568-14765,935354255557
Base Product Number: MC33PF8100

Buy Now Datasheet
Power Management - Specialized - MC33PF8100A0ES - ODG (Origin Data Global)
Shenzhen, China
Power Management - Specialized
MC33PF8100A0ES
Power Management - Specialized MC33PF8100A0ES
IC POWER MANAGEMENT

IC POWER MANAGEMENT

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 568-14765-ND 761-MC33PF8100A0ES 1162404-MC33PF8100A0ES MC33PF8100A0ES
Product Name Power Management - Specialized Power Management IC Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Package Type Other; 56-VFQFN Exposed Pad Other; Tray Other; Tray Other; 56-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data