NXP Semiconductors PMIC - PMIC - Power Management - Specialized - MC34704BEP MC34704BEP

Description
Manufacturer: NXP Win Source Part Number: 1218718-MC34704BEP Packaging: Tray Mounting Style: SMD Applications: Processor Supply Current: 86mA Categories: Integrated Circuits Supplier Device Package: 56-QFN-EP (7x7) Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 56-TFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: MC34704 Manufacturer Pack Quantity: 1,300 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 1218718-MC34704BEP Packaging: Tray Mounting Style: SMD Applications: Processor Supply Current: 86mA Categories: Integrated Circuits Supplier Device Package: 56-QFN-EP (7x7) Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 56-TFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: MC34704 Manufacturer Pack Quantity: 1,300 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - MC34704BEP - 1218718-MC34704BEP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - MC34704BEP
1218718-MC34704BEP
PMIC - PMIC - Power Management - Specialized - MC34704BEP 1218718-MC34704BEP
Manufacturer: NXP Win Source Part Number: 1218718-MC34704BEP Packaging: Tray Mounting Style: SMD Applications: Processor Supply Current: 86mA Categories: Integrated Circuits Supplier Device Package: 56-QFN-EP (7x7) Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 56-TFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: MC34704 Manufacturer Pack Quantity: 1,300 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 5.5V

Manufacturer: NXP
Win Source Part Number: 1218718-MC34704BEP
Packaging: Tray
Mounting Style: SMD
Applications: Processor
Supply Current: 86mA
Categories: Integrated Circuits
Supplier Device Package: 56-QFN-EP (7x7)
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 56-TFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: MC34704
Manufacturer Pack Quantity: 1,300
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 5.5V

Buy Now
Power Management - Specialized - MC34704BEP-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
MC34704BEP-ND
Power Management - Specialized MC34704BEP-ND
Processor PMIC 56-QFN-EP (7x7)

Processor PMIC 56-QFN-EP (7x7)

Buy Now Datasheet
Singapore, Singapore
QFN Power Management IC
761-MC34704BEP
QFN Power Management IC 761-MC34704BEP
IC POWER MANAGEMENT 56-QFN Product overview: MC34704BEP from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, QFN, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-MC34704BEP can be used for catalog matching and distributor lookup.

IC POWER MANAGEMENT 56-QFN Product overview: MC34704BEP from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, QFN, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-MC34704BEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Management - Specialized - MC34704BEP - ODG (Origin Data Global)
Shenzhen, China
Power Management - Specialized
MC34704BEP
Power Management - Specialized MC34704BEP
IC POWER MANAGEMENT 56-QFN

IC POWER MANAGEMENT 56-QFN

Supplier's Site Datasheet
Power Management - Specialized - MC34704BEP - ODG (Origin Data Global)
Shenzhen, China
Power Management - Specialized
MC34704BEP
Power Management - Specialized MC34704BEP
POWER MANAGEMENT IC, MULTI CHANN

POWER MANAGEMENT IC, MULTI CHANN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Linear Voltage Regulators
Product Number 1218718-MC34704BEP MC34704BEP-ND 761-MC34704BEP MC34704BEP
Product Name PMIC - PMIC - Power Management - Specialized - MC34704BEP Power Management - Specialized QFN Power Management IC Power Management - Specialized
Package Type Other; 56-TFQFN Exposed Pad Other; 56-VFQFN Exposed Pad Other; Tray Other; 56-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Wide Input Voltage Adj Frequency 3.5 Amp Buck Reg - A8586KLJTR-T-2 - Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 8-Pin SOIC
View Details
8 suppliers
PMIC - Voltage Regulators - Linear - ADP3333ARM-3-REEL7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.3000 amps
View Details
Battery Chargers - BQ24095DGQT - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Voltage Regulators - 1219579 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details