Motorcycle Braking PMIC 48-HVQFN (7x7)
Win Source Part Number: 1345774-MC33SB0400ES
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Package: Tray
Applications: Motorcycle Braking
Standard Package: 260
Voltage - Supply: 6V ~ 20V
Mounting Type: Surface Mount
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-HVQFN (7x7)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Base Product Number: MC33SB0400
LOW SIDE DRIVER X4, WHEEL SPEED Product overview: MC33SB0400ES from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-MC33SB0400ES can be used for catalog matching and distributor lookup.
LOW SIDE DRIVER X4, WHEEL SPEED
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MC33SB0400ES-ND | 1345774-MC33SB0400ES | 761-MC33SB0400ES | MC33SB0400ES |
| Product Name | Power Management - Specialized | Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized | Power Management IC | Power Management - Specialized |
| Package Type | Other; 48-VFQFN Exposed Pad | Other; Tray | Other; Tray | Other; 48-VFQFN Exposed Pad |