i.MX Processors PMIC 48-HVQFN (7x7)
IC POWER MANAGEMENT 48QFN Product overview: MC34PF3000A7EP from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-MC34PF3000A7EP can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 719379-MC34PF3000A7E
Packaging: Tray
Mounting Style: SMD
Applications: i.MX Processors
Family Name: PF3000
Categories: Integrated Circuits
Supplier Device Package: 48-QFN (7x7)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 48-VFQFN Exposed Pad
Alternative Parts (Cross-Reference): MC33PF3000A4ES; MC34PF3000A6EP; MC33PF3000A5ES; MC33PF3000A6ES;
ECCN: EAR99
Estimated EOL Date: 2030
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.8V ~ 5.5V
IC POWER MANAGEMENT 48QFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MC34PF3000A7EP-ND | 761-MC34PF3000A7EP | 719379-MC34PF3000A7EP | MC34PF3000A7EP |
| Product Name | Power Management - Specialized | Power Management IC | Electronic Surplus - MC34PF3000A7EP | Power Management - Specialized |
| Package Type | Other; 48-VFQFN Exposed Pad | Other; Tray | Other; 48-VFQFN Exposed Pad | Other; 48-VFQFN Exposed Pad |