IC REG BUCK ADJ 1.2A 8SOP
IC REG BUCK ADJ 1.2A 8SOP
IC REG BUCK ADJ 1.2A 8SOP
IC REG BUCK ADJ 1.2A 8SOP
Buck Switching Regulator IC Positive Adjustable 1.25V 1 Output 1.2A 8-SOIC (0.154", 3.90mm Width)
| DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 4518-MC34063ADRTR-ND | MC34063ADR | MC34063ADR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) |
| Output Voltage | 1.25 to 32 volts | 1.25 volts | 1.25 to 32 volts |
| IOUT | 1.2 amps | 1.2 amps | 1.2 amps |