Manufacturer: NXP
Win Source Part Number: 883437-MC34700EPR2
Operating Temperature Range: -40°C ~ 85°C
Features: PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) Synchronous (3), Linear (LDO) (1) 800kHz 32-QFN-EP (5x5)
Package: Reel - TR
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC347
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN-EP (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
PMIC - Voltage Regulators - Linear + Switching 4 Output Step-Down (Buck) Synchronous (3), Linear (LDO) (1) 800kHz 32-QFN-EP (5x5)
IC REG QUAD BUCK/LNR SYNC 32QFN
IC REG QUAD BUCK/LNR SYNC 32QFN
PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) Synchronous (3), Linear (LDO) (1) 800kHz 32-QFN-EP (5x5)
IC REG QUAD BUCK/LNR SYNC 32QFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 883437-MC34700EPR2 | MC34700EPR2-ND | MC34700EPR2 | MC34700EPR2 | MC34700EPR2 | MC34700EPR2 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - MC34700EPR2 | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching |
| Package Type | Other; 32-QFN-EP (5x5) | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | |
| Life Cycle Stage | PhaseOut; Obsolete | Removed | Removed; Obsolete | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Regulator Type | Standard; Low Dropout | |||||
| Output Voltage | 2 to 5.25 volts |