NXP Semiconductors Power Management - Specialized MC33PF8200D2ES

Description
High Performance i.MX 8, S32x Processor Based PMIC 56-HVQFN (8x8)
Request a Quote Datasheet
Description
High Performance i.MX 8, S32x Processor Based PMIC 56-HVQFN (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Management - Specialized - MC33PF8200D2ES-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
MC33PF8200D2ES-ND
Power Management - Specialized MC33PF8200D2ES-ND
High Performance i.MX 8, S32x Processor Based PMIC 56-HVQFN (8x8)

High Performance i.MX 8, S32x Processor Based PMIC 56-HVQFN (8x8)

Buy Now Datasheet
Singapore, Singapore
Voltage Regulator IC
776-MC33PF8200D2ES
Voltage Regulator IC 776-MC33PF8200D2ES
MC33PF8200D2ES - Power Managemen Product overview: MC33PF8200D2ES from NXP Semiconductors is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC33PF8200D2ES can be used for catalog matching and distributor lookup.

MC33PF8200D2ES - Power Managemen Product overview: MC33PF8200D2ES from NXP Semiconductors is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC33PF8200D2ES can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 999654-MC33PF8200D2ES - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
999654-MC33PF8200D2ES
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 999654-MC33PF8200D2ES
Win Source Part Number: 999654-MC33PF8200D2E S Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tray Applications: High Performance i.MX 8, S32x Processor Based Standard Package: 260 Voltage - Supply: 2.5V ~ 5.5V Mounting Type: Surface Mount, Wettable Flank Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-HVQFN (8x8) Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: NXP USA Inc. Other Names: 935382409557 Base Product Number: MC33PF8200

Win Source Part Number: 999654-MC33PF8200D2ES
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tray
Applications: High Performance i.MX 8, S32x Processor Based
Standard Package: 260
Voltage - Supply: 2.5V ~ 5.5V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 56-VFQFN Exposed Pad
Supplier Device Package: 56-HVQFN (8x8)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: NXP USA Inc.
Other Names: 935382409557
Base Product Number: MC33PF8200

Buy Now Datasheet
Voltage Regulators - Linear + Switching - MC33PF8200D2ES - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear + Switching
MC33PF8200D2ES
Voltage Regulators - Linear + Switching MC33PF8200D2ES
PMIC - Voltage Regulators - Linear Switching 11 Output 2.5MHz 56-HVQFN (8x8)

PMIC - Voltage Regulators - Linear Switching 11 Output 2.5MHz 56-HVQFN (8x8)

Buy Now
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
MC33PF8200D2ES
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching MC33PF8200D2ES
MC33PF8200D2ES - Power Managemen

MC33PF8200D2ES - Power Managemen

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Switching Voltage Regulators
Product Number MC33PF8200D2ES-ND 776-MC33PF8200D2ES 999654-MC33PF8200D2ES MC33PF8200D2ES MC33PF8200D2ES
Product Name Power Management - Specialized Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Power Management - Specialized Voltage Regulators - Linear + Switching Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
Package Type Other; 56-VFQFN Exposed Pad Other; Bulk Other; Tray Other; 56-VFQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
IOUT 0.4000 to 2.5 amps
Unlock Full Specs
to access all available technical data