NXP Semiconductors Integrated Circuits (ICs) - PMIC - Power Management - Specialized MC33PF8200A0ES

Description
Win Source Part Number: 989569-MC33PF8200A0E S Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tray Applications: High Performance i.MX 8, S32x Processor Based Standard Package: 260 Voltage - Supply: 2.5V ~ 5.5V Mounting Type: Surface Mount, Wettable Flank Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-HVQFN (8x8) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 935354251557,568-147 68 Base Product Number: MC33PF8200
Request a Quote Datasheet
Description
Win Source Part Number: 989569-MC33PF8200A0E S Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tray Applications: High Performance i.MX 8, S32x Processor Based Standard Package: 260 Voltage - Supply: 2.5V ~ 5.5V Mounting Type: Surface Mount, Wettable Flank Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-HVQFN (8x8) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 935354251557,568-147 68 Base Product Number: MC33PF8200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 989569-MC33PF8200A0ES - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
989569-MC33PF8200A0ES
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 989569-MC33PF8200A0ES
Win Source Part Number: 989569-MC33PF8200A0E S Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tray Applications: High Performance i.MX 8, S32x Processor Based Standard Package: 260 Voltage - Supply: 2.5V ~ 5.5V Mounting Type: Surface Mount, Wettable Flank Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-HVQFN (8x8) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 935354251557,568-147 68 Base Product Number: MC33PF8200

Win Source Part Number: 989569-MC33PF8200A0ES
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tray
Applications: High Performance i.MX 8, S32x Processor Based
Standard Package: 260
Voltage - Supply: 2.5V ~ 5.5V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 56-VFQFN Exposed Pad
Supplier Device Package: 56-HVQFN (8x8)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 935354251557,568-14768
Base Product Number: MC33PF8200

Buy Now Datasheet
Singapore, Singapore
Power Management IC
761-MC33PF8200A0ES
Power Management IC 761-MC33PF8200A0ES
IC POWER MANAGEMENT Product overview: MC33PF8200A0ES from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-MC33PF8200A0ES can be used for catalog matching and distributor lookup.

IC POWER MANAGEMENT Product overview: MC33PF8200A0ES from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-MC33PF8200A0ES can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Management - Specialized - 568-14768-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
568-14768-ND
Power Management - Specialized 568-14768-ND
High Performance i.MX 8, S32x Processor Based PMIC 56-HVQFN (8x8)

High Performance i.MX 8, S32x Processor Based PMIC 56-HVQFN (8x8)

Buy Now Datasheet
Power Management - Specialized - MC33PF8200A0ES - ODG (Origin Data Global)
Shenzhen, China
Power Management - Specialized
MC33PF8200A0ES
Power Management - Specialized MC33PF8200A0ES
IC POWER MANAGEMENT

IC POWER MANAGEMENT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 989569-MC33PF8200A0ES 761-MC33PF8200A0ES 568-14768-ND MC33PF8200A0ES
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management IC Power Management - Specialized Power Management - Specialized
Package Type Other; Tray Other; Tray Other; 56-VFQFN Exposed Pad Other; 56-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2002SNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Regulators - 2444527 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 1.5 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - ADP3335ACP-3.3-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.5000 amps
View Details
Motor Drivers, Controllers - A4975SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 1.5 amps
VIN 4.5 to 5.5 volts
View Details