Littelfuse, Inc. Electrical, Specialty Fuses 0BLN020.T

Description
20A 250V AC DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
20A 250V AC DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - F1803-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F1803-ND
Electrical, Specialty Fuses F1803-ND
20A 250V AC DC Fuse Cartridge Holder

20A 250V AC DC Fuse Cartridge Holder

Buy Now Datasheet
Singapore, Singapore
20A 250V Circuit Protection Fuse
155-0BLN020.T
20A 250V Circuit Protection Fuse 155-0BLN020.T
Fuse Midget Fast Acting 20A 250V Holder Cartridge 10.31 X 38.1mm Fiber CSA/UL Product overview: 0BLN020.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0BLN020.T can be used for catalog matching and distributor lookup.

Fuse Midget Fast Acting 20A 250V Holder Cartridge 10.31 X 38.1mm Fiber CSA/UL Product overview: 0BLN020.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0BLN020.T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - 0BLN020.T - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0BLN020.T
Circuit Protection - Electrical, Specialty Fuses 0BLN020.T
FUSE CARTRIDGE 20A 250VAC 5AG

FUSE CARTRIDGE 20A 250VAC 5AG

Supplier's Site
Fuse, 20A, 250V, Fast Acting; Product Range Littelfuse - 02B6879 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 20A, 250V, Fast Acting; Product Range Littelfuse
02B6879
Fuse, 20A, 250V, Fast Acting; Product Range Littelfuse 02B6879
FUSE, 20A, 250V, FAST ACTING; Product Range:BLN Series; Fuse Current:20A; Voltage Rating VAC:250VAC; Voltage Rating VDC:-; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

FUSE, 20A, 250V, FAST ACTING; Product Range:BLN Series; Fuse Current:20A; Voltage Rating VAC:250VAC; Voltage Rating VDC:-; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

Supplier's Site Datasheet
Midget Fuse, Fast Acting, 20A, 250Vac; Product Range Littelfuse - 51AC2293 - Newark, An Avnet Company
Chicago, IL, United States
Midget Fuse, Fast Acting, 20A, 250Vac; Product Range Littelfuse
51AC2293
Midget Fuse, Fast Acting, 20A, 250Vac; Product Range Littelfuse 51AC2293
MIDGET FUSE, FAST ACTING, 20A, 250VAC; Product Range:BLN Series; Fuse Current:20A; Voltage Rating VAC:250V; Voltage Rating V DC:-; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Fast Acting;RoHS Compliant: Yes

MIDGET FUSE, FAST ACTING, 20A, 250VAC; Product Range:BLN Series; Fuse Current:20A; Voltage Rating VAC:250V; Voltage Rating V DC:-; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Fast Acting;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number F1803-ND 155-0BLN020.T 0BLN020.T 02B6879 51AC2293
Product Name Electrical, Specialty Fuses 20A 250V Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses Fuse, 20A, 250V, Fast Acting; Product Range Littelfuse Midget Fuse, Fast Acting, 20A, 250Vac; Product Range Littelfuse
Approvals / Standards CSA RoHS RoHS RoHS
Rated Current 20 amps 20 amps 20 amps 20 amps 20 amps
Rated Breaking Capacity 10000 amps 10000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Rated Current 5 amps
View Details
Fuses - 2019-CCF1N4TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers