Littelfuse, Inc. 5A 250V Circuit Protection Fuse 0BLF005.T

Description
Fuse Midget Fast Acting 5A 250V Holder Cartridge 10.31 X 38.1mm CSA/UL Product overview: 0BLF005.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0BLF005.T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Midget Fast Acting 5A 250V Holder Cartridge 10.31 X 38.1mm CSA/UL Product overview: 0BLF005.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0BLF005.T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5A 250V Circuit Protection Fuse
155-0BLF005.T
5A 250V Circuit Protection Fuse 155-0BLF005.T
Fuse Midget Fast Acting 5A 250V Holder Cartridge 10.31 X 38.1mm CSA/UL Product overview: 0BLF005.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0BLF005.T can be used for catalog matching and distributor lookup.

Fuse Midget Fast Acting 5A 250V Holder Cartridge 10.31 X 38.1mm CSA/UL Product overview: 0BLF005.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0BLF005.T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - F5052-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F5052-ND
Electrical, Specialty Fuses F5052-ND
5A 250V AC DC Fuse Cartridge Holder

5A 250V AC DC Fuse Cartridge Holder

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - 0BLF005.T - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0BLF005.T
Circuit Protection - Electrical, Specialty Fuses 0BLF005.T
FUSE CARTRIDGE 5A 250VAC 5AG

FUSE CARTRIDGE 5A 250VAC 5AG

Supplier's Site
Power Fuse, Fast Acting, 5A, 250Vac; Product Range Littelfuse - 02B6868 - Newark, An Avnet Company
Chicago, IL, United States
Power Fuse, Fast Acting, 5A, 250Vac; Product Range Littelfuse
02B6868
Power Fuse, Fast Acting, 5A, 250Vac; Product Range Littelfuse 02B6868
POWER FUSE, FAST ACTING, 5A, 250VAC; Product Range:BLF Series; Fuse Current:5A; Voltage Rating VAC:250V; Voltage Rating VDC:-; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:0.41" x 1.5"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

POWER FUSE, FAST ACTING, 5A, 250VAC; Product Range:BLF Series; Fuse Current:5A; Voltage Rating VAC:250V; Voltage Rating VDC:-; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:0.41" x 1.5"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 155-0BLF005.T F5052-ND 0BLF005.T 02B6868
Product Name 5A 250V Circuit Protection Fuse Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Power Fuse, Fast Acting, 5A, 250Vac; Product Range Littelfuse
Approvals / Standards RoHS CSA RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Fast Acting 3A - 813GMA-3 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - TF16AT5.00TTD - ODG (Origin Data Global)
KOA Speer Electronics, Inc.
Specs
Approvals / Standards RoHS
View Details
2 suppliers