Littelfuse, Inc. Littelfuse 0CNN500E.V CNNE Series, Very Fast-Acting Fuse, 500A, 80VDC 0CNN500E.V

Description
CNNE fuses are rated for applications up to 80VDC. As a fork lift trucks voltages increase, circuit protection needs to be rated higher than the standard CNN products to handle the increased voltage. The CNNE is considered very fast-acting for quicker reaction time. Littelfuse 0CNN500E.V CNNE Series, Very Fast-Acting Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Style: Bolt-Down Fuses Compact size with indicator window to show fuse status RoHS compliant and lead free
Request a Quote Datasheet
Description
CNNE fuses are rated for applications up to 80VDC. As a fork lift trucks voltages increase, circuit protection needs to be rated higher than the standard CNN products to handle the increased voltage. The CNNE is considered very fast-acting for quicker reaction time. Littelfuse 0CNN500E.V CNNE Series, Very Fast-Acting Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Style: Bolt-Down Fuses Compact size with indicator window to show fuse status RoHS compliant and lead free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Littelfuse 0CNN500E.V CNNE Series, Very Fast-Acting Fuse, 500A, 80VDC - 47488 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 0CNN500E.V CNNE Series, Very Fast-Acting Fuse, 500A, 80VDC
47488
Littelfuse 0CNN500E.V CNNE Series, Very Fast-Acting Fuse, 500A, 80VDC 47488
CNNE fuses are rated for applications up to 80VDC. As a fork lift trucks voltages increase, circuit protection needs to be rated higher than the standard CNN products to handle the increased voltage. The CNNE is considered very fast-acting for quicker reaction time. Littelfuse 0CNN500E.V CNNE Series, Very Fast-Acting Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Style: Bolt-Down Fuses Compact size with indicator window to show fuse status RoHS compliant and lead free

CNNE fuses are rated for applications up to 80VDC. As a fork lift trucks voltages increase, circuit protection needs to be rated higher than the standard CNN products to handle the increased voltage. The CNNE is considered very fast-acting for quicker reaction time.

  • Littelfuse 0CNN500E.V CNNE Series, Very Fast-Acting Fuse
  • Category: Bolt-Down Fuses
  • Manufacturer: Littelfuse
  • Style: Bolt-Down Fuses
  • Compact size with indicator window to show fuse status
  • RoHS compliant and lead free
Supplier's Site Datasheet
Singapore, Singapore
500A 80V Circuit Protection Fuse
155-0CNN500E.V
500A 80V Circuit Protection Fuse 155-0CNN500E.V
Fuse Limiter Very Fast Acting 500A 80V Stud Mount Lug Product overview: 0CNN500E.V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500A, 80V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 500A, 80V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0CNN500E.V can be used for catalog matching and distributor lookup.

Fuse Limiter Very Fast Acting 500A 80V Stud Mount Lug Product overview: 0CNN500E.V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500A, 80V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 500A, 80V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0CNN500E.V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - 0CNN500E.V-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
0CNN500E.V-ND
Electrical, Specialty Fuses 0CNN500E.V-ND
500A 125V AC 80V DC Fuse Fuse Strip Bolt Mount

500A 125V AC 80V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - 0CNN500E.V - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0CNN500E.V
Circuit Protection - Electrical, Specialty Fuses 0CNN500E.V
FUSE STRP 500A 125VAC/80VDC BOLT

FUSE STRP 500A 125VAC/80VDC BOLT

Supplier's Site

Technical Specifications

  Waytek, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 47488 155-0CNN500E.V 0CNN500E.V-ND 0CNN500E.V
Product Name Littelfuse 0CNN500E.V CNNE Series, Very Fast-Acting Fuse, 500A, 80VDC 500A 80V Circuit Protection Fuse Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses
Rated Voltage 80 volts 80 volts 125 volts
Rated Current 500 amps 500 amps 500 amps 500 amps
Approvals / Standards RoHS
Fuse Type Blade
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 10A - 81413641 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 002625218 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 25 amps
View Details
Micro Fuses - VF392 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 300 volts
Rated Current 10 amps
View Details
Fuses - 2019-CCF1N5TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers