25A 250V AC DC Fuse Cartridge Holder
Win Source Part Number: 972932-0BLN025.T
Category: Circuit Protection>Electrica
Series: BLN
Package: Bulk
Fuse Type: Cartridge
Voltage Rating - AC: 250 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 10kA
DC Cold Resistance: 0.0036 Ohms
Applications: Electrical, Industrial
Standard Package: 10
Mounting Type: Holder
Package / Case: 5AG, 10mm x 38mm (Midget)
Dimension: 0.406" Dia x 1.500" L (10.31mm x 38.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: 0BLN025T,F1804,0BLN0
Approval Agency: CSA, PSE, UR
Fuse Midget Fast Acting 25A 250V Holder Cartridge 10.31 X 38.1mm Fiber CSA/UL Product overview: 0BLN025.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0BLN025.T can be used for catalog matching and distributor lookup.
ELECTRICAL POWER FUSE; Product Range:BLN Series; Fuse Current:25A; Voltage Rating VAC:250VAC; Voltage Rating VDC:-; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Fast Acting RoHS Compliant: Yes
MIDGET FUSE, FAST ACTING, 25A, 250VAC; Product Range:BLN Series; Fuse Current:25A; Voltage Rating VAC:250V; Voltage Rating V DC:-; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Fast Acting;RoHS Compliant: Yes
FUSE CARTRIDGE 25A 250VAC 5AG
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F1804-ND | 972932-0BLN025.T | 155-0BLN025.T | 02B6880 | 51AC2294 | 0BLN025.T |
| Product Name | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses | 25A 250V Circuit Protection Fuse | Electrical Power Fuse; Product Range Littelfuse | Midget Fuse, Fast Acting, 25A, 250Vac; Product Range Littelfuse | Circuit Protection - Electrical, Specialty Fuses |
| Approvals / Standards | CSA | RoHS | RoHS | RoHS | ||
| Rated Current | 25 amps | 25 amps | 25 amps | 25 amps | 25 amps | 25 amps |
| Rated Breaking Capacity | 10000 amps | 10000 amps | 10000 amps | |||
| Mounting | Holder |