Littelfuse, Inc. Electrical, Specialty Fuses 0FLM6.25T

Description
6.25A 250V AC 125V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
6.25A 250V AC 125V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-0FLM6.25T-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-0FLM6.25T-ND
Electrical, Specialty Fuses 5666-0FLM6.25T-ND
6.25A 250V AC 125V DC Fuse Cartridge Holder

6.25A 250V AC 125V DC Fuse Cartridge Holder

Buy Now Datasheet
Singapore, Singapore
6.25A 250V Circuit Protection Fuse
155-0FLM6.25T
6.25A 250V Circuit Protection Fuse 155-0FLM6.25T
Fuse Midget Slow Blow Acting 6.25A 250V Holder Cartridge 10.31 X 38.1mm CSA/UL Product overview: 0FLM6.25T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.25A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6.25A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0FLM6.25T can be used for catalog matching and distributor lookup.

Fuse Midget Slow Blow Acting 6.25A 250V Holder Cartridge 10.31 X 38.1mm CSA/UL Product overview: 0FLM6.25T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.25A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6.25A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0FLM6.25T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - 0FLM6.25T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
0FLM6.25T
Circuit Protection - Electrical, Specialty Fuses 0FLM6.25T
FUSE CRTRDGE 6.25A 250VAC/125VDC

FUSE CRTRDGE 6.25A 250VAC/125VDC

Supplier's Site
Fuse, 6.25A, 250V, Slow Blow; Product Range Littelfuse - 18M9083 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 6.25A, 250V, Slow Blow; Product Range Littelfuse
18M9083
Fuse, 6.25A, 250V, Slow Blow; Product Range Littelfuse 18M9083
FUSE, 6.25A, 250V, SLOW BLOW; Product Range:FLM Series; Fuse Current:6.25A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Slow Blow RoHS Compliant: Yes

FUSE, 6.25A, 250V, SLOW BLOW; Product Range:FLM Series; Fuse Current:6.25A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Slow Blow RoHS Compliant: Yes

Supplier's Site
Fuse;Cylinder;Slow Blow;6.25A;Dims 0.406x1.5
Fort Worth, TX, USA
Fuse;Cylinder;Slow Blow;6.25A;Dims 0.406x1.5";Cartridge;250VAC;DCR 0.277 Ohms
70184535
Fuse;Cylinder;Slow Blow;6.25A;Dims 0.406x1.5";Cartridge;250VAC;DCR 0.277 Ohms 70184535
FLM Series 250 VAC Slo-Blo® Type Axial Lead and Cartridge Midget Fuses, 0.406 " Dia., 1.50 " L 250 V or less. Short Circuit Rating: 10,000 amps 250 VAC. For use in circuits with high in-rush currents. UL listed and CSA Certified. 13⁄32 × 11⁄2".

FLM Series 250 VAC Slo-Blo® Type Axial Lead and Cartridge Midget Fuses, 0.406 " Dia., 1.50 " L
250 V or less. Short Circuit Rating: 10,000 amps 250 VAC. For use in circuits with high in-rush currents. UL listed and CSA Certified. 13⁄32 × 11⁄2".

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 5666-0FLM6.25T-ND 155-0FLM6.25T 0FLM6.25T 18M9083 70184535
Product Name Electrical, Specialty Fuses 6.25A 250V Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses Fuse, 6.25A, 250V, Slow Blow; Product Range Littelfuse Fuse;Cylinder;Slow Blow;6.25A;Dims 0.406x1.5";Cartridge;250VAC;DCR 0.277 Ohms
Approvals / Standards UL; CSA RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

GigaFuse - GFP Series - Sensata Technologies
Sensata Technologies
Specs
Rated Voltage 1000 volts
Rated Current 400 amps
View Details
Fuses - 002625314 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 900 volts
Rated Current 10 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers