Littelfuse, Inc. Fuses & Overcurrent Protection - Fuses - Automotive Aftermarket Products - Fuses - Indicator Fuses - Series: ATO Smart Glow - 0ATO025.TPGLO5 0ATO025.TPGLO5

Description
This 25 A ATO® Smart Glow fuse provides fast-acting circuit protection. The bladed automotive fuse is rated at 32 V, and it performs similarly to ATO 287 Series, ATOF®, and ATO Silver fuses. An indicator light comes when the ATO Smart Glow fuse blows. Clear housing indicates 25 A rating Tin-plated zinc alloy terminals Net weight 1.4 g ±5 % Complies with SAE J2077 UL Listed
Description
This 25 A ATO® Smart Glow fuse provides fast-acting circuit protection. The bladed automotive fuse is rated at 32 V, and it performs similarly to ATO 287 Series, ATOF®, and ATO Silver fuses. An indicator light comes when the ATO Smart Glow fuse blows. Clear housing indicates 25 A rating Tin-plated zinc alloy terminals Net weight 1.4 g ±5 % Complies with SAE J2077 UL Listed

Suppliers

Company
Product
Description
Supplier Links
Fuses & Overcurrent Protection - Fuses - Automotive Aftermarket Products - Fuses - Indicator Fuses - Series: ATO Smart Glow - 0ATO025.TPGLO5 - 0ATO025.TPGLO5 - Littelfuse, Inc.
Rosemont, IL, United States
Fuses & Overcurrent Protection - Fuses - Automotive Aftermarket Products - Fuses - Indicator Fuses - Series: ATO Smart Glow - 0ATO025.TPGLO5
0ATO025.TPGLO5
Fuses & Overcurrent Protection - Fuses - Automotive Aftermarket Products - Fuses - Indicator Fuses - Series: ATO Smart Glow - 0ATO025.TPGLO5 0ATO025.TPGLO5
This 25 A ATO® Smart Glow fuse provides fast-acting circuit protection. The bladed automotive fuse is rated at 32 V, and it performs similarly to ATO 287 Series, ATOF®, and ATO Silver fuses. An indicator light comes when the ATO Smart Glow fuse blows. Clear housing indicates 25 A rating Tin-plated zinc alloy terminals Net weight 1.4 g ±5 % Complies with SAE J2077 UL Listed

This 25 A ATO® Smart Glow fuse provides fast-acting circuit protection. The bladed automotive fuse is rated at 32 V, and it performs similarly to ATO 287 Series, ATOF®, and ATO Silver fuses. An indicator light comes when the ATO Smart Glow fuse blows. Clear housing indicates 25 A rating Tin-plated zinc alloy terminals Net weight 1.4 g ±5 % Complies with SAE J2077 UL Listed

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0ATO025.TPGLO5
Product Name Fuses & Overcurrent Protection - Fuses - Automotive Aftermarket Products - Fuses - Indicator Fuses - Series: ATO Smart Glow - 0ATO025.TPGLO5
Fuse Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses DC Fuses - VDC series - VDC14 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 440 volts
Rated Current 20 amps
View Details
1494U 100A Fuse Block - 1494U-F100 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details