Littelfuse, Inc. 2A 250V Circuit Protection Fuse 0FLM002.T

Description
Fuse Midget Slow Blow Acting 2A 250V Holder Cartridge 10.31 X 38.1mm CSA/UL Product overview: 0FLM002.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0FLM002.T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Midget Slow Blow Acting 2A 250V Holder Cartridge 10.31 X 38.1mm CSA/UL Product overview: 0FLM002.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0FLM002.T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2A 250V Circuit Protection Fuse
155-0FLM002.T
2A 250V Circuit Protection Fuse 155-0FLM002.T
Fuse Midget Slow Blow Acting 2A 250V Holder Cartridge 10.31 X 38.1mm CSA/UL Product overview: 0FLM002.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0FLM002.T can be used for catalog matching and distributor lookup.

Fuse Midget Slow Blow Acting 2A 250V Holder Cartridge 10.31 X 38.1mm CSA/UL Product overview: 0FLM002.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0FLM002.T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - F1003-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F1003-ND
Electrical, Specialty Fuses F1003-ND
2A 250V AC 125V DC Fuse Cartridge Holder

2A 250V AC 125V DC Fuse Cartridge Holder

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - 0FLM002.T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
0FLM002.T
Circuit Protection - Electrical, Specialty Fuses 0FLM002.T
FUSE CARTRIDGE 2A 250VAC/125VDC

FUSE CARTRIDGE 2A 250VAC/125VDC

Supplier's Site
LF Circuit Protection - 0FLM002.T - Galco Industrial Electronics
Madison Heights, MI, United States
LF Circuit Protection
0FLM002.T
LF Circuit Protection 0FLM002.T
FUS 250V T/D MIDGET 2A

FUS 250V T/D MIDGET 2A

Supplier's Site
Fuse;Cylinder;Slow Blow;2A;Dims 0.406x1.5
Fort Worth, TX, USA
Fuse;Cylinder;Slow Blow;2A;Dims 0.406x1.5";Cartridge;250VAC;DCR 0.125 Ohms;Clip
70184532
Fuse;Cylinder;Slow Blow;2A;Dims 0.406x1.5";Cartridge;250VAC;DCR 0.125 Ohms;Clip 70184532
FLM Series Cartridge Fuse, 250 V 250 V or less. Short Circuit Rating: 10,000 amps 250 VAC. For use in circuits with high in-rush currents. UL listed and CSA Certified. 13⁄32 × 11⁄2". FLM series fuse with 250 V voltage rating.

FLM Series Cartridge Fuse, 250 V
250 V or less. Short Circuit Rating: 10,000 amps 250 VAC. For use in circuits with high in-rush currents. UL listed and CSA Certified. 13⁄32 × 11⁄2".
FLM series fuse with 250 V voltage rating.

Supplier's Site
Fuse, 2A, 250V, Slow Blow; Product Range Littelfuse - 18M9076 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 2A, 250V, Slow Blow; Product Range Littelfuse
18M9076
Fuse, 2A, 250V, Slow Blow; Product Range Littelfuse 18M9076
FUSE, 2A, 250V, SLOW BLOW; Product Range:FLM Series; Fuse Current:2A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Slow Blow RoHS Compliant: Yes

FUSE, 2A, 250V, SLOW BLOW; Product Range:FLM Series; Fuse Current:2A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Slow Blow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Galco Industrial Electronics Allied Electronics, Inc. Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 155-0FLM002.T F1003-ND 0FLM002.T 0FLM002.T 70184532 18M9076
Product Name 2A 250V Circuit Protection Fuse Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses LF Circuit Protection Fuse;Cylinder;Slow Blow;2A;Dims 0.406x1.5";Cartridge;250VAC;DCR 0.125 Ohms;Clip Fuse, 2A, 250V, Slow Blow; Product Range Littelfuse
Approvals / Standards RoHS UL; CSA RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1F5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 20 amps
View Details