Littelfuse, Inc. Aftermarket - 257 Series - ATO® Fast-Acting Automotive Blade Fuse Smart Glow 0ATO07.5MXGLO

Description
This 7.5 A ATO® Smart Glow fuse provides fast-acting circuit protection. The bladed automotive fuse is rated at 32 V, and it performs similarly to ATO 287 Series, ATOF®, and ATO Silver fuses. An indicator light comes when the ATO Smart Glow fuse blows. Brown housing indicates 7.5 A rating Tin-plated zinc alloy terminals Net weight 1.4 g ±5 % Complies with SAE J2077 UL Listed
Request a Quote Datasheet
Description
This 7.5 A ATO® Smart Glow fuse provides fast-acting circuit protection. The bladed automotive fuse is rated at 32 V, and it performs similarly to ATO 287 Series, ATOF®, and ATO Silver fuses. An indicator light comes when the ATO Smart Glow fuse blows. Brown housing indicates 7.5 A rating Tin-plated zinc alloy terminals Net weight 1.4 g ±5 % Complies with SAE J2077 UL Listed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aftermarket - 257 Series - ATO® Fast-Acting Automotive Blade Fuse Smart Glow - 0ATO07.5MXGLO - Littelfuse, Inc.
Rosemont, IL, United States
Aftermarket - 257 Series - ATO® Fast-Acting Automotive Blade Fuse Smart Glow
0ATO07.5MXGLO
Aftermarket - 257 Series - ATO® Fast-Acting Automotive Blade Fuse Smart Glow 0ATO07.5MXGLO
This 7.5 A ATO® Smart Glow fuse provides fast-acting circuit protection. The bladed automotive fuse is rated at 32 V, and it performs similarly to ATO 287 Series, ATOF®, and ATO Silver fuses. An indicator light comes when the ATO Smart Glow fuse blows. Brown housing indicates 7.5 A rating Tin-plated zinc alloy terminals Net weight 1.4 g ±5 % Complies with SAE J2077 UL Listed

This 7.5 A ATO® Smart Glow fuse provides fast-acting circuit protection. The bladed automotive fuse is rated at 32 V, and it performs similarly to ATO 287 Series, ATOF®, and ATO Silver fuses. An indicator light comes when the ATO Smart Glow fuse blows. Brown housing indicates 7.5 A rating Tin-plated zinc alloy terminals Net weight 1.4 g ±5 % Complies with SAE J2077 UL Listed

Datasheet
Singapore, Singapore
Automotive 7.5A Circuit Protection Fuse
139-0ATO07.5MXGLO
Automotive 7.5A Circuit Protection Fuse 139-0ATO07.5MXGLO
Fuse Blade 7.5A Automotive Product overview: 0ATO07.5MXGLO from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 7.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 7.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0ATO07.5MXGLO can be used for catalog matching and distributor lookup.

Fuse Blade 7.5A Automotive Product overview: 0ATO07.5MXGLO from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 7.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 7.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0ATO07.5MXGLO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Littelfuse ATO®/ATC Fuse, LED Smart Glow, 7.5A, 32VDC, Brown, 0ATO07.5MXGLO - 46282 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse ATO®/ATC Fuse, LED Smart Glow, 7.5A, 32VDC, Brown, 0ATO07.5MXGLO
46282
Littelfuse ATO®/ATC Fuse, LED Smart Glow, 7.5A, 32VDC, Brown, 0ATO07.5MXGLO 46282
Littelfuse ATO/ATC Fuse 0ATO07.5MXGLO Category: Blade Fuses Manufacturer: Littelfuse LED indicator lights when the fuse blows Eliminates guess work and speeds the replacement of a blown fuse Stamped with amp current ratings Use with ATOF/ATC fuse holders Tri-puller fuse puller available for easy removal and replacement 221°F (105°C) to -40°F (-40°C)
  • Littelfuse ATO/ATC Fuse 0ATO07.5MXGLO
  • Category: Blade Fuses
  • Manufacturer: Littelfuse
  • LED indicator lights when the fuse blows
  • Eliminates guess work and speeds the replacement of a blown fuse
  • Stamped with amp current ratings
  • Use with ATOF/ATC fuse holders
  • Tri-puller fuse puller available for easy removal and replacement
  • 221°F (105°C) to -40°F (-40°C)
Supplier's Site
Fuses - 0ATO07.5MXGLO-ND - DigiKey
Thief River Falls, MN, United States
7.5A 32V AC 32V DC Fuse Automotive Holder Blade, ATO/ATC

7.5A 32V AC 32V DC Fuse Automotive Holder Blade, ATO/ATC

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
0ATO07.5MXGLO
Circuit Protection - Fuses 0ATO07.5MXGLO
FUSE AUTO 7.5A 32VAC/VDC BLADE

FUSE AUTO 7.5A 32VAC/VDC BLADE

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Waytek, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 0ATO07.5MXGLO 139-0ATO07.5MXGLO 46282 0ATO07.5MXGLO-ND 0ATO07.5MXGLO
Product Name Aftermarket - 257 Series - ATO® Fast-Acting Automotive Blade Fuse Smart Glow Automotive 7.5A Circuit Protection Fuse Littelfuse ATO®/ATC Fuse, LED Smart Glow, 7.5A, 32VDC, Brown, 0ATO07.5MXGLO Fuses Circuit Protection - Fuses
Fuse Type Automotive Blade Blade
Unlock Full Specs
to access all available technical data